EN
  • EN
  • DE

ADR291GRUZ-REEL7

Part No ADR291GRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 5mA
Tolerance ±0.24%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Voltage - Input 3 V to 15 V
Operating Supply Current 15μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 077724-ADR291GRUZ-REEL7
Family Name ADR291
Introduction Date August 01, 1997
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR291GRUZ-REEL7 CAD Model

Description

Product Overview: ADR291GRUZ-REEL7 from Analog Devices Inc.

The ADR291GRUZ-REEL7 is a high-precision, low-power voltage reference from Analog Devices Inc., renowned for its exceptional stability and accuracy. This component is part of the ADR291 series, which is designed to offer a stable and precise reference voltage for various applications in the electronics industry, including data conversion, power supply control, and instrumentation.

Key Features and Benefits

  • Precision Voltage Reference: The ADR291GRUZ-REEL7 provides a fixed output voltage of 2.5V, which is ideal for many precision circuits. Its high accuracy and low temperature coefficient ensure reliable performance across a wide range of operating conditions.
  • Low Power Consumption: With a quiescent current of typically 5 µA, this voltage reference is particularly suited for battery-powered and portable devices, helping to extend battery life without compromising performance.
  • Wide Operating Range: The device operates over a broad input voltage range from 4V to 12V, providing flexibility in various power supply configurations.
  • Excellent Temperature Stability: The ADR291GRUZ-REEL7 features a low temperature coefficient, ensuring that the output voltage remains consistent over the full temperature range of -40°C to +125°C.
  • Long-term Stability: Analog Devices Inc. has engineered this voltage reference for optimal long-term stability, making it a reliable choice for critical applications that require sustained accuracy over time.
  • Compact Packaging: Supplied in a small surface-mount package (TSSOP-8), the ADR291GRUZ-REEL7 is designed for space-constrained applications, and its tape and reel packaging format facilitates efficient automated assembly.

Applications

The ADR291GRUZ-REEL7 is versatile and can be integrated into a wide array of applications, including:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Battery-powered equipment
  • Portable instrumentation
  • Industrial process control systems

With its combination of high precision, low power consumption, and compact form factor, the ADR291GRUZ-REEL7 from Analog Devices Inc. is an excellent choice for designers who require a reliable voltage reference that can deliver consistent performance across various applications and environmental conditions.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6463 $50.5852
10+ $10.3765 $103.7650
15+ $10.0522 $150.7830
21+ $9.7280 $204.2880
27+ $9.4037 $253.8999
36+ $8.4309 $303.5124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess