EN
  • EN
  • DE

ADR280ART

Part No ADR280ART
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816778-ADR280ART
Ultra Librarian 3D Model Ultra Librarian ADR280ART CAD Model

Description

Introducing the ADR280ART Voltage Reference from Analog Devices Inc.

The ADR280ART is a high-precision voltage reference component manufactured by Analog Devices Inc., a company renowned for its expertise in high-performance analog, mixed-signal, and digital signal processing integrated circuits (ICs). This product is designed to offer a stable and accurate reference voltage for various applications, ensuring reliable performance in even the most demanding environments.

Key Features

  • Ultra-Low Noise: The ADR280ART provides an impressive low noise output, which is ideal for high-resolution analog-to-digital conversions and sensitive applications where noise can significantly impact performance.
  • High Accuracy: With a tight output voltage tolerance, this voltage reference ensures precise voltage regulation, making it suitable for critical measurement and control systems.
  • Low Temperature Coefficient: Temperature fluctuations can affect the performance of electronic components. The ADR280ART boasts a low temperature coefficient, ensuring that its output remains stable across a wide temperature range.
  • Long-Term Stability: Designed for applications requiring consistent performance over time, the ADR280ART offers excellent long-term stability.
  • Wide Supply Voltage Range: This voltage reference can operate over a broad supply voltage range, providing flexibility in various power supply configurations.

Applications

The ADR280ART is versatile and can be used in a multitude of applications, including:

  • Precision data acquisition systems
  • Industrial instrumentation
  • Medical devices
  • Battery-powered devices
  • Automotive electronics

Technical Specifications

Some of the technical specifications of the ADR280ART include:

  • Initial Accuracy: ±0.1%
  • Output Voltage: 2.048 V
  • Temperature Coefficient: 30 ppm/°C (max)
  • Operating Temperature Range: -40°C to +125°C
  • Package: SOT-23

The ADR280ART is available in a small SOT-23 package, making it suitable for space-constrained applications. With its robust design and reliable performance, the ADR280ART from Analog Devices Inc. stands as a top choice for designers seeking a high-quality voltage reference solution.

For detailed information, datasheets, and support, visit the official Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8021 $50.4378
44+ $2.2992 $101.1648
68+ $2.2274 $151.4632
93+ $2.1555 $200.4615
120+ $2.0837 $250.0440
161+ $1.8681 $300.7641
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,570 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess