EN
  • EN
  • DE

ADR1500BKSZ-REEL

Part No ADR1500BKSZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.2875V SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.2875V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 220ppm/°C
Noise - 0.1Hz to 10Hz 5μVp-p
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 50μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 1015238-ADR1500BKSZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR1500BKSZ-REEL CAD Model

Description

Product Overview: ADR1500BKSZ-REEL

The ADR1500BKSZ-REEL from Analog Devices Inc. is a high-precision, low-power voltage reference in a compact package, designed to maintain accuracy and stability across a wide range of conditions. This product is ideal for precision data conversion systems in industrial and communication applications, where a stable reference voltage is critical for performance.

Key Features

  • Output Voltage: The ADR1500BKSZ-REEL provides a stable output voltage of 5V, which is crucial for many analog and digital circuits requiring a precise reference.
  • High Accuracy: With an initial accuracy of ±0.1%, this voltage reference ensures reliable performance for applications demanding high precision.
  • Low Temperature Coefficient: The device exhibits an excellent temperature coefficient, typically 25 ppm/°C, allowing for consistent performance over a wide temperature range.
  • Wide Operating Range: It operates over a broad supply voltage range from 7V to 40V, providing flexibility in various power supply conditions.
  • Low Quiescent Current: The ADR1500BKSZ-REEL has a low quiescent current, making it suitable for battery-powered and energy-efficient applications.
  • Package: Offered in a small surface-mount package, it is ideal for space-constrained applications.
  • Reel Packaging: Supplied in reel packaging for efficient handling and manufacturing, facilitating the use in automated assembly processes.

Applications

The ADR1500BKSZ-REEL is versatile and can be used in various applications, including:

  • Precision data acquisition systems
  • Industrial control systems
  • ADCs/DACs
  • Battery-operated devices
  • Portable instrumentation
  • Automotive electronics

Conclusion

Analog Devices Inc.'s ADR1500BKSZ-REEL voltage reference combines high accuracy, low power consumption, and a small footprint, making it an excellent choice for designers who require a reliable reference voltage for their precision applications. Its robust design ensures that it maintains performance across a range of operating conditions, adding to its appeal in various market segments.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess