EN
  • EN
  • DE

ADR01BKSZ-REEL7

Part No ADR01BKSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 10V SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 10V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 9ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Voltage - Input 12 V to 36 V
Operating Supply Current 1mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 43324-ADR01BKSZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR01BKSZ-REEL7 CAD Model

Description

Product Overview: ADR01BKSZ-REEL7

The ADR01BKSZ-REEL7 is a precision 10.0 V voltage reference component manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This high-performance product comes in a compact surface-mount package, specifically in a 7-inch reel format, catering to automated assembly processes for high-volume production.

Key Features

  • Precision Voltage: The ADR01BKSZ-REEL7 offers a precise 10.0 V output, which is vital for ensuring the accuracy and stability of analog circuits.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains consistent performance across a wide range of operating temperatures.
  • Low Dropout Voltage: The device operates with a minimal voltage difference between the supply and reference voltage, enhancing its efficiency.
  • High Output Current: It can source or sink up to 10 mA of output current, making it versatile for a variety of applications.
  • Long-Term Stability: The ADR01BKSZ-REEL7 is designed for superior long-term voltage stability, ensuring reliable performance over the lifespan of the product.

Applications

The ADR01BKSZ-REEL7 is ideal for high-precision applications that require a stable and accurate reference voltage. It is commonly used in:

  • Data acquisition systems
  • High-resolution converters
  • Industrial instrumentation
  • Precision power supplies
  • Medical and healthcare equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADR01BKSZ-REEL7 is no exception. It is produced using the latest manufacturing techniques and undergoes rigorous testing to ensure it meets the high standards expected from Analog Devices products. Customers can rely on this voltage reference to deliver consistent performance and support the demands of their sophisticated electronic systems.

Ordering Information

The ADR01BKSZ-REEL7 is available for order in bulk quantities, and its reel packaging format ensures compatibility with standard automated assembly lines, reducing production time and costs for manufacturers. For detailed specifications, pricing, and ordering information, customers should contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1858 $51.8580
24+ $4.2550 $102.1200
37+ $4.1220 $152.5140
51+ $3.9891 $203.4441
65+ $3.8561 $250.6465
87+ $3.4572 $300.7764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess