EN
  • EN
  • DE

ADPD174GGI-ACEZR7

Part No ADPD174GGI-ACEZR7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 1 CHAN 14BIT OPTICAL MOD / 1 Channel AFE 14 Bit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Number of Bits 14
Number of Channels 1
Base Product Number ADPD174
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 804839-ADPD174GGI-ACEZR7
Ultra Librarian 3D Model Ultra Librarian ADPD174GGI-ACEZR7 CAD Model

Description

ADPD174GGI-ACEZR7: A Robust Optical Sensor Module from Analog Devices Inc.

The ADPD174GGI-ACEZR7 is a state-of-the-art optical sensor module designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This compact and versatile module is specifically engineered to deliver exceptional performance in a wide range of applications requiring photometric or ambient light sensing.

At its core, the ADPD174GGI-ACEZR7 is built around an advanced photometric front end, which provides integrated ambient light rejection and enables precise measurement of optical signals. This is especially beneficial in applications such as wearable health monitoring devices, industrial monitoring systems, and smart lighting controls, where accurate and reliable light detection is paramount.

The module boasts a high degree of integration, featuring a complete optical data acquisition system within a single package. This includes a highly sensitive photodiode, a low-noise analog front-end, and a 14-bit analog-to-digital converter. Such integration not only simplifies the design process for engineers but also reduces the overall footprint of the sensor in the end application, making it an ideal choice for space-constrained designs.

One of the key advantages of the ADPD174GGI-ACEZR7 is its programmable sampling rate and LED pulsing scheme. This flexibility allows designers to optimize the sensor's performance for specific applications, balancing the trade-offs between power consumption and measurement accuracy. Additionally, the module's built-in ambient light rejection capabilities ensure that measurements are not affected by fluctuations in environmental lighting conditions, which is critical for consistent and reliable operation.

The ADPD174GGI-ACEZR7 operates over a wide supply voltage range and offers a low power consumption profile, which is essential for battery-powered devices. It communicates with the host system via an I2C interface, which is widely used and easy to implement, further simplifying the design process.

Overall, the ADPD174GGI-ACEZR7 from Analog Devices Inc. is a powerful and flexible solution for any design requiring precise optical measurements. Its compact form factor, high level of integration, and robust performance make it an excellent choice for designers looking to add optical sensing capabilities to their projects.

You May Also Be Interested in

Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 100-LQFP
Lowest to $26.5950
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7484 $60.7356
21+ $5.5372 $116.2812
33+ $5.3642 $177.0186
45+ $5.1912 $233.6040
58+ $5.0182 $291.0556
78+ $4.4990 $350.9220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess