EN
  • EN
  • DE

ADP7105ARDZ-3.3

Part No ADP7105ARDZ-3.3
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description 20 V, 500 mA, Low Noise LDO Regulator with Soft Start | IC REG LINEAR 3.3V 500MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 20V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.55V at 500mA
Output Current 500mA
Current - Quiescent (Iq) 900μA
Maximum Supply Current 1.6mA
PSRR 60dB ~ 50dB (10kHz ~ 100kHz)
Control Features Enable, Power Good, Under Voltage Lockout
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC Exposed Pad
Supplier Device Package 8-SOIC-EP
Family Part Number ADP7105
Manufacturer Pack Quantity 98
MSL Level 3 (168 Hours)
Win Source Part Number 1141392-ADP7105ARDZ-3.3
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP7105ARDZ-3.3 CAD Model

Description

ADP7105ARDZ-3.3 Voltage Regulator by Analog Devices Inc.

The ADP7105ARDZ-3.3 is a high-performance, low-dropout linear regulator from the reputable semiconductor manufacturer, Analog Devices Inc. This regulator offers an outstanding combination of low noise performance, high power supply rejection ratio (PSRR), and low quiescent current, making it an ideal choice for precision applications that require a clean and stable 3.3V power supply.

Designed to maintain excellent regulation throughout a wide range of operating conditions, the ADP7105ARDZ-3.3 is capable of delivering up to 500 mA of output current while maintaining a low dropout voltage. This characteristic is particularly beneficial in scenarios where the input voltage is close to the output voltage, ensuring efficient operation and reduced power loss.

One of the key features of this voltage regulator is its low output noise, which is as low as 9 µVrms over a 10 Hz to 100 kHz bandwidth. This low noise figure makes the ADP7105ARDZ-3.3 an excellent choice for sensitive RF applications, precision analog-to-digital converters (ADCs), and other noise-sensitive circuits that require a quiet power supply.

The device also boasts a high PSRR of 75 dB at 1 kHz, which helps to suppress variations in the input voltage, ensuring a stable output even in the presence of supply noise or fluctuations. This makes it highly suitable for use in environments with noisy or unstable power sources.

Furthermore, the ADP7105ARDZ-3.3 features a low quiescent current, typically 11 µA, which contributes to the overall power efficiency of the system, making it ideal for battery-powered and portable applications where power conservation is critical.

The regulator comes in a compact SOIC-8 package and provides several protection features, including overcurrent protection, thermal overload protection, and reverse battery protection, which safeguard the device and the load from various fault conditions.

With its robust feature set and high reliability, the ADP7105ARDZ-3.3 from Analog Devices Inc. is a top-tier solution for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8075 $60.9200
37+ $3.1240 $115.5880
58+ $3.0265 $175.5370
79+ $2.9288 $231.3752
102+ $2.8311 $288.7722
137+ $2.5382 $347.7334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess