EN
  • EN
  • DE

ADP7104ARZ-3.3-R7

Part No ADP7104ARZ-3.3-R7
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816770-ADP7104ARZ-3.3-R7
Ultra Librarian 3D Model Ultra Librarian ADP7104ARZ-3.3-R7 CAD Model

Description

Product Overview: ADP7104ARZ-3.3-R7 by Analog Devices Inc.

The ADP7104ARZ-3.3-R7 is a high-performance, CMOS linear regulator offering a very low dropout voltage and low ground current. Manufactured by Analog Devices Inc., a leader in precision high-performance electronics, this regulator is designed to deliver up to 500 mA of output current while providing a stable and noise-free voltage supply. The device operates at a nominal output voltage of 3.3V, which is ideal for powering sensitive analog and digital circuits.

With its low dropout voltage of only 140 mV at 500 mA load, the ADP7104ARZ-3.3-R7 is particularly suitable for applications where the supply voltage is very close to the output voltage, thereby maximizing efficiency and battery life in portable devices. The device is also robust, with built-in short-circuit protection and thermal overload protection, ensuring reliable operation under adverse conditions.

The ADP7104ARZ-3.3-R7 is available in a compact SOIC-8 package, which is RoHS compliant and designed for space-constrained applications. The small footprint of the package makes it a perfect choice for dense PCB layouts, offering a high-performance power management solution without compromising on space.

This linear regulator features a low quiescent current, which is beneficial for battery-powered devices, as it helps in prolonging the operating life. Moreover, the device supports a wide input voltage range from 3.3V to 20V, providing design flexibility across various input sources and ensuring compatibility with multiple battery chemistries.

The ADP7104ARZ-3.3-R7 is suitable for a wide array of applications, including but not limited to, handheld and battery-powered devices, portable media players, medical devices, and instrumentation. Its performance characteristics also make it an excellent choice for post-regulation applications and linear power supplies where low noise and ripple are critical.

In summary, the ADP7104ARZ-3.3-R7 from Analog Devices Inc. is a versatile and reliable linear regulator that offers excellent performance for a wide range of applications requiring a stable 3.3V power supply.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess