EN
  • EN
  • DE

ADP5062ACPZ-1-R7

Part No ADP5062ACPZ-1-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC CHRG MGMT LI-ION/POL 20LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 1.3A
Battery Pack Voltage 4.3V
Maximum Supply Voltage 6.7V
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 20-LFCSP-WQ (4x4)
Win Source Part Number 083449-ADP5062ACPZ-1-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP5062ACPZ-1-R7 CAD Model

Description

ADP5062ACPZ-1-R7: An Efficient Battery Charging Solution from Analog Devices Inc.

The ADP5062ACPZ-1-R7 is a highly integrated battery charger tailored for charging Lithium-Ion and Lithium-Polymer batteries. Designed by Analog Devices Inc., a leader in high-performance semiconductors, this charger is an ideal solution for portable electronic devices where space is at a premium and efficient charging is essential.

Key Features:

  • Flexible Charging Voltages: The ADP5062ACPZ-1-R7 supports a wide range of battery sizes with programmable charge voltage settings, ensuring compatibility with various Lithium-Ion and Lithium-Polymer battery chemistries.
  • Integrated Power Path Management: This feature allows the device to power the system load while simultaneously charging the battery, optimizing usage for uninterrupted device operation.
  • Adjustable Charge Current: Users can set the charge current up to 1.2 A through external resistors, giving them control over the charging speed and efficiency.
  • Thermal Regulation: To guarantee safe operation, the ADP5062ACPZ-1-R7 includes thermal regulation, which reduces charge current in the event of excessive temperature rise.
  • Charge Safety Timers: Built-in safety timers automatically terminate the charge cycle to prevent overcharging, enhancing the safety and longevity of the battery.
  • Compact Packaging: The device is available in a compact 20-lead LFCSP (Lead Frame Chip Scale Package), which minimizes the footprint on the PCB and is suitable for space-constrained applications.

Applications:

The ADP5062ACPZ-1-R7 is versatile and can be used in a variety of applications, including:

  • Smartphones and Tablets
  • Portable Medical Devices
  • Wireless Headsets and Wearable Devices
  • Portable Power Banks
  • Handheld Instruments and Gaming Devices

With its advanced features and compact design, the ADP5062ACPZ-1-R7 from Analog Devices Inc. stands out as a sophisticated charging solution that enhances the efficiency and reliability of battery-powered devices. Whether for personal electronics, medical equipment, or industrial instruments, this charger brings a combination of performance and convenience to the table, making it a top choice for designers and manufacturers alike.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2782 $52.7820
24+ $4.3309 $103.9416
36+ $4.1955 $151.0380
50+ $4.0602 $203.0100
64+ $3.9249 $251.1936
86+ $3.5188 $302.6168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess