EN
  • EN
  • DE

ADP5054ACPZ-R7

Part No ADP5054ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Quad Buck Regulator Integrated Power Solution | IC REG CTRLR BUCK 48LFCSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Output Type Transistor Driver
Function Step-Down
Topology Buck
Number of Outputs 4
Output Phases 2
Supply Voltage 4.5V ~ 15.5V
Switching Frequency 250kHz ~ 2MHz
Duty Cycle (Maximum) 50%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Power Good
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 48-WFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP (7x7)
Family Part Number ADP5054
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141372-ADP5054ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP5054ACPZ-R7 CAD Model

Description

Analog Devices Inc. ADP5054ACPZ-R7 Power Management IC

The ADP5054ACPZ-R7 from Analog Devices Inc. is a highly integrated power management solution designed to provide efficient, reliable power control in a compact package. This IC combines four high-performance buck regulators in a 48-lead LFCSP (7x7mm) package, making it an ideal choice for space-constrained applications that require multiple power rails.

Key Features

  • Four Synchronous Buck Regulators: The ADP5054ACPZ-R7 includes four independent, high-efficiency, synchronous step-down regulators that can deliver up to 4 A of continuous output current each.
  • Wide Input Voltage Range: It operates from an input voltage range of 4.5 V to 15 V, accommodating various supply sources including standard 5 V, 12 V rails, and intermediate bus voltages.
  • Adjustable Output Voltage: The output voltage of each regulator is adjustable via external resistors, allowing for a high degree of flexibility to meet specific design requirements.
  • Integrated Power-On Reset: The IC features an integrated power-on reset (POR) circuit that provides reliable reset signaling to ensure proper system startup.
  • High Efficiency: Its high switching frequency (up to 1.2 MHz) allows the use of small, low-profile inductors and capacitors, resulting in a compact power supply solution with excellent power efficiency.
  • Thermal Protection: The device includes over-temperature protection to safeguard against excessive heat and potential damage to the IC.
  • Sequencing and Tracking: The ADP5054ACPZ-R7 supports power sequencing and voltage tracking, which are essential for powering digital devices such as processors and FPGAs that require specific power-up and power-down sequences.

Applications

This versatile power management IC is suitable for a wide range of applications, including:

  • Communications Infrastructure
  • Industrial and Instrumentation
  • Healthcare and Medical Devices
  • Automotive Electronics
  • Networking Equipment

With its robust feature set and compact size, the ADP5054ACPZ-R7 from Analog Devices Inc. is an excellent choice for designers looking to streamline their power supply design with a reliable, integrated solution.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1562 $55.7810
11+ $9.1539 $100.6929
17+ $8.8678 $150.7526
24+ $8.5817 $205.9608
31+ $8.2957 $257.1667
41+ $7.4375 $304.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess