EN
  • EN
  • DE

DFE201610E-2R2MAT=P2

Part No DFE201610E-2R2MAT=P2
Manufacturer Toko America Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toko America Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821753-DFE201610E-2R2MAT=P2
Ultra Librarian 3D Model Ultra Librarian DFE201610E-2R2MAT=P2 CAD Model

Description

The DFE201610E-2R2MAT=P2 is a shielded power inductor manufactured by Toko America Inc. This inductor is designed for use in various power supply circuits and DC-DC converters. Its shielded construction minimizes electromagnetic interference (EMI) and ensures stable performance. The '2R2' designation indicates an inductance value of 2.2 μH (microhenries).

Applications

  • DC-DC converters
  • Power supplies for portable devices
  • Voltage regulators
  • Filtering circuits
  • Noise suppression

Features

  • Shielded construction: Reduces EMI and improves performance in sensitive applications.
  • Small size: Compact footprint for space-constrained designs.
  • Low DC resistance: Minimizes power loss and improves efficiency.
  • High current handling: Capable of withstanding high currents without saturation.
  • Surface mount technology (SMT): Facilitates automated assembly.

Benefits

  • Reduced EMI: Shielded construction minimizes interference with other components.
  • Space saving: Small size allows for integration into compact devices.
  • Improved efficiency: Low DC resistance reduces power dissipation.
  • Reliable performance: High current handling ensures stable operation.
  • Cost-effective: Provides a balance of performance and cost.

Additional Details

The DFE201610E-2R2MAT=P2 inductor is typically constructed with a ferrite core and wound with copper wire. The shielded design employs a magnetic material to enclose the core and windings, preventing electromagnetic radiation. Key specifications include the inductance value (2.2 μH), DC resistance (DCR), saturation current, and self-resonant frequency (SRF). The inductor's performance is influenced by factors such as temperature, frequency, and DC bias current. Proper selection of the inductor is crucial for optimizing the performance and efficiency of power supply circuits. Toko inductors are generally known for quality and consistent electrical characteristics.

Consult the Toko America Inc. datasheet for specific electrical characteristics and environmental ratings.

You May Also Be Interested in

Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess