EN
  • EN
  • DE

ADP3806JRU

Part No ADP3806JRU
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description High-Frequency Switch Mode Li-Ion Battery Charger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1141360-ADP3806JRU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3806JRU CAD Model

Description

Analog Devices Inc. ADP3806JRU: High-Precision Battery Charger IC

The ADP3806JRU is a sophisticated integrated circuit (IC) designed by Analog Devices Inc., renowned for producing high-performance electronic components. This particular IC is a dedicated battery charger controller that offers precision charging for a wide range of battery chemistries, with a focus on Lithium-ion (Li-ion) and Lithium-polymer (Li-Po) batteries. The ADP3806JRU is ideal for portable electronic devices where efficient charging is critical for performance and longevity.

Featuring programmable charge current and voltage, the ADP3806JRU allows for flexible and accurate control of the charging process. The IC is capable of delivering up to 2A of charge current, ensuring a quick and efficient charge cycle. The charge voltage is programmable through an external resistor divider, providing the flexibility to cater to various battery sizes and capacities.

One of the key features of the ADP3806JRU is its integrated safety functions. It includes overvoltage protection, thermal protection, and a charge current monitor, which work together to ensure safe charging conditions and to prevent damage to the battery and the device. The thermal protection feature is particularly important as it prevents overheating during the charging process, which can be detrimental to battery health.

The IC also boasts a high level of integration, reducing the need for external components, which simplifies the design and reduces the overall solution size and cost. The ADP3806JRU comes in a compact TSSOP-20 package, making it suitable for space-constrained applications.

Furthermore, the ADP3806JRU supports a trickle charge feature, which is essential for reviving deeply discharged batteries. Once the battery reaches a safe voltage threshold, the IC automatically transitions to a constant current/constant voltage (CC/CV) mode, which is the optimal charging profile for Li-ion and Li-Po batteries.

In summary, the ADP3806JRU from Analog Devices Inc. is a highly integrated and feature-rich battery charger IC that offers precision, safety, and flexibility. It is an excellent choice for designers looking to implement a reliable charging solution in their portable electronic devices.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2742 $66.8226
7+ $18.2756 $127.9292
10+ $17.7050 $177.0500
14+ $17.1333 $239.8662
18+ $16.5627 $298.1286
24+ $14.8498 $356.3952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess