EN
  • EN
  • DE

TAP106K025SCS

Part No TAP106K025SCS
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Description CAP TANT 10UF 25V 10% RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Series TAP
Packaging Bulk
Capacitance 10μF
Tolerance ±10%
Voltage Rating DC 25V
Type Conformal Coated
ESR (Equivalent Series Resistance) 2.5 Ohm
Operating Temperature Range -55°C ~ 125°C
Lifetime @ Temp. 1000 Hrs @ 85°C
Mounting Style Through Hole
Package Radial
Dimension 0.217" Dia (5.50mm)
Height - Seated (Maximum) 0.354" (9.00mm)
Lead Spacing 0.098" (2.50mm)
Manufacturer Size Code E
Features General
Win Source Part Number 796277-TAP106K025SCS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAP106K025SCS CAD Model

Description

The AVX Corporation TAP106K025SCS is a medium popularity electronic component designed for use in various applications such as power supplies, motor control, and lighting systems.

    You May Also Be Interested in

    Vishay
    CAP TANT 330UF 6.3V 10% 2917
    Lowest to $2.1959
    Vishay
    CAP TANT 100UF 10V 20% 2812
    Need more? Email Us
    Vishay
    Lowest to $24.0101
    Vishay
    Need more? Email Us
    Vishay
    CAP TANT 2.2UF 16V 10% 1507
    Need more? Email Us
    Vishay
    CAP TANT 220UF 10V 10% 2917
    Lowest to $8.4719
    AVX Corporation
    CAP TANT 6.8UF 20% 16V 1206
    Need more? Email Us
    Vishay
    Need more? Email Us
    Vishay
    CAP TANT 6.8UF 20V 10% 1611
    Lowest to $1.1910

    Top Sellers

    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $4.0391
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.4125
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0476
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $7.1279
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess