EN
  • EN
  • DE

ADP3418JRZ

Part No ADP3418JRZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description DUAL 12V MOSFET DRIVER / High-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Programmable Not Verified
Driven Configuration High-Side
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Voltage - Supply 4.15V ~ 13.2V
Logic Voltage - VIL, VIH 0.8V, 2.8V
Input Type Inverting, Non-Inverting
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADP3418
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860318-ADP3418JRZ
Ultra Librarian 3D Model Ultra Librarian ADP3418JRZ CAD Model

Description

ADP3418JRZ Dual Bootstrapped, 12 V MOSFET Driver with Output Disable

The ADP3418JRZ from Analog Devices Inc. is a high-performance, dual MOSFET driver optimized for driving two N-channel MOSFETs, the main high-side and the synchronous low-side MOSFETs, in a synchronous buck power converter. It is particularly suitable for CPU power delivery in personal computers, servers, and other voltage regulation applications that require high efficiency and fast switching.

This driver is capable of effectively driving MOSFET gates with voltage levels up to 12 V. The ADP3418JRZ features a bootstrapped high-side drive that operates up to 100% duty cycle, making it highly efficient for continuous operation. The device is designed to minimize driver shoot-through and provides a robust output disable feature that ensures the MOSFETs remain off when necessary, preventing potential damage or power loss.

Key features of the ADP3418JRZ include:

  • Bootstrap Operation: Allows for a high-side drive with a duty cycle up to 100%, which is essential for maintaining efficiency in buck converters.
  • Output Disable Function: Provides a safe shutdown mode by disabling the outputs, ensuring the MOSFETs are off when required.
  • Adaptive Nonoverlap Control: Reduces transition losses by preventing simultaneous conduction of both MOSFETs.
  • Fast Propagation Delays: Ensures quick response times, improving the overall performance of the power converter.

The device is housed in a compact SOIC-8 package, making it suitable for space-constrained applications. Its operating temperature range is from -40°C to +85°C, allowing for reliable performance across a wide range of environmental conditions.

With its advanced features and robust design, the ADP3418JRZ MOSFET driver from Analog Devices Inc. is a perfect choice for designers looking to optimize their power conversion systems for efficiency and reliability.

For detailed technical specifications, application circuits, and additional information, designers are encouraged to consult the datasheet and support documentation available from Analog Devices Inc.

You May Also Be Interested in

ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Infineon Technologies
12.7V~20V 2.6A 2.6A SOT-23-6 Gate Drivers RoHS
Lowest to $1.0187
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,650 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess