EN
  • EN
  • DE

ADP3412JR-REEL

Part No ADP3412JR-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR DUAL N-CH 8-SOIC / Half-Bridge Gate Driver IC 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Programmable Not Verified
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Voltage - Supply 4.15V ~ 7.5V
High Side Voltage - Max (Bootstrap) 30 V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADP3412
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 43170-ADP3412JR-REEL
Ultra Librarian 3D Model Ultra Librarian ADP3412JR-REEL CAD Model

Description

ADP3412JR-REEL by Analog Devices Inc.

The ADP3412JR-REEL is a high-performance, dual MOSFET driver specifically designed to drive two N-channel MOSFETs, the main switches in a synchronous buck power converter. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications, this product is ideal for a wide range of power management applications.

This driver is part of the REEL packaging series, indicating that it is provided in tape and reel packaging, which is suitable for automated assembly processes. The ADP3412JR-REEL offers advanced features to enhance the efficiency and reliability of power conversion systems.

Main Features of the ADP3412JR-REEL:

  • Adaptive Dead-Time Control: This feature ensures minimal time between the turn-off of one MOSFET and the turn-on of the other, reducing power loss while avoiding cross-conduction.
  • Under-Voltage Lockout (UVLO): The UVLO protection prevents the MOSFETs from operating at insufficient gate voltages, which could lead to inefficient switching or damage.
  • High Peak Drive Current: The device can deliver peak currents of up to 2A, ensuring that the MOSFETs are driven quickly and efficiently, reducing switching losses and improving performance.
  • Bootstrap Diode: An integrated bootstrap diode simplifies the circuit design and reduces external component count, providing a more compact solution.

The ADP3412JR-REEL operates over a wide supply voltage range, making it versatile for various applications. It also features fast propagation delays and short rise and fall times, which are critical for high-frequency operation. The driver's robust design includes protection against over-temperature conditions, ensuring reliable operation under a wide range of environmental conditions.

Whether you're designing power supplies for computers, telecommunications equipment, or industrial systems, the ADP3412JR-REEL offers the performance and features necessary for efficient and reliable power conversion. Its advanced integration and protection features make it an excellent choice for engineers looking to optimize their power systems with high-quality components from a trusted manufacturer.

For detailed technical specifications, application notes, and support resources, visit Analog Devices Inc.'s website or contact their customer support team.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.1063
Infineon Technologies
4.5V~20V 8A 4A SOT-23-5 Gate Drivers RoHS
Lowest to $0.4657
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Infineon Technologies
10V~17.5V 700mA 360mA DSO-8 Gate Drivers RoHS
Lowest to $1.4553
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Texas Instruments
UCC27531DBVRG4 Texas Instruments Gate Drivers 2.5-A/5-A single-cha nnel gate driver wi datasheet, inventory, & pricing.
Lowest to $0.8150
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess