EN
  • EN
  • DE

ADP3335ARMZ-5-REEL

Part No ADP3335ARMZ-5-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description High Accuracy, Ultralow IQ, 500 mA, anyCAP Low Dropout Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series anyCAP
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 12V
Output Voltage 5V
Voltage Dropout (Maximum) 0.37V @ 500mA
Output Current 500mA
Operating Supply Current 110μA ~ 10mA
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1141323-ADP3335ARMZ-5-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADP3335
Introduction Date April 21, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP3335ARMZ-5-REEL CAD Model

Description

ADP3335ARMZ-5-REEL - High-Accuracy, Low-Dropout Linear Regulator

The ADP3335ARMZ-5-REEL is a high-performance, low-dropout (LDO) linear regulator from Analog Devices Inc., designed to provide a stable and precise voltage supply for a wide range of applications. This device is part of a series that offers an optimal balance between low voltage drop and high accuracy, making it an excellent choice for sensitive electronic equipment.

With an output voltage of 5V, the ADP3335ARMZ-5-REEL is capable of delivering up to 500mA of output current. It features an impressive low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage. This characteristic is particularly beneficial for battery-powered devices, where maximizing battery life is crucial.

The ADP3335ARMZ-5-REEL boasts a high accuracy of ±1%, which is maintained over variations in line, load, and temperature. This precision is essential for applications requiring consistent voltage levels to maintain performance, such as precision analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and microprocessors.

Furthermore, the device includes several protective features to ensure the reliability and longevity of the connected components. It offers overcurrent protection, thermal overload protection, and a reverse battery protection circuit. These safeguards help prevent damage to the regulator and the system in case of abnormal operating conditions.

The ADP3335ARMZ-5-REEL is available in a compact MSOP (Micro Small Outline Package) footprint, making it suitable for space-constrained applications. Additionally, the device comes in a tape and reel packaging format, which facilitates automated manufacturing processes and is ideal for high-volume production.

Key features of the ADP3335ARMZ-5-REEL include:

  • Output Voltage: 5V
  • Output Current: Up to 500mA
  • Low Dropout Voltage
  • High Accuracy: ±1%
  • Overcurrent and Thermal Overload Protection
  • Reverse Battery Protection Circuit
  • Compact MSOP Package
  • Tape and Reel Packaging for Automated Assembly

With its combination of performance, accuracy, and protection features, the ADP3335ARMZ-5-REEL from Analog Devices Inc. is an excellent choice for engineers and designers looking for a reliable LDO voltage regulator for their sensitive electronic systems.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9454 $54.3994
25+ $4.0578 $101.4450
39+ $3.9310 $153.3090
53+ $3.8042 $201.6226
68+ $3.6774 $250.0632
91+ $3.2970 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess