EN
  • EN
  • DE

ADP3335ARMZ-1.8

Part No ADP3335ARMZ-1.8
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description LDO Regulator Pos 1.8V 0.5A 8-Pin MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case MSOP8
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 717588-ADP3335ARMZ-1.8
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADP3335
Introduction Date April 21, 2000
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADP3335ARMZ-1.8 CAD Model

Description

ADP3335ARMZ-1.8 Voltage Regulator by Analog Devices Inc.

The ADP3335ARMZ-1.8 is a high-precision, low-dropout voltage regulator designed and manufactured by Analog Devices Inc., catering to a wide array of electronic applications. This component is specifically engineered to deliver a fixed output voltage of 1.8V, making it an ideal choice for systems that require a stable and reliable power supply.

Key Features:

  • Output Voltage: Fixed at 1.8V, suitable for logic circuits and low-voltage applications.
  • High Accuracy: Provides excellent regulation with a low dropout voltage, ensuring stable operation even under varying input conditions.
  • Current Capacity: Capable of sourcing up to 500mA of output current, making it versatile for powering a range of devices.
  • Low Noise: Designed for low output noise, which is critical for sensitive RF and analog circuits.
  • Thermal Protection: Integrated thermal overload protection safeguards the device from damage due to overheating.
  • Short Circuit Protection: Features short circuit protection, enhancing the durability and longevity of the regulator and the system it powers.
  • Package Type: Comes in a compact MSOP-8 package, which is conducive for space-constrained applications.

Applications:

The ADP3335ARMZ-1.8 is suitable for a diverse range of applications including, but not limited to:

  • Portable and battery-powered devices
  • Microprocessor/ microcontroller or DSP supply
  • Memory, SSDs, and other digital IC supplies
  • PC cards and peripherals
  • Analog and digital sensor systems

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality and reliability. The ADP3335ARMZ-1.8 voltage regulator is built to meet high industry standards, ensuring performance and durability across various environmental conditions. Whether used in commercial, industrial, or even more demanding environments, this regulator maintains its integrity and continues to provide a dependable power source for your critical applications.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the official Analog Devices Inc. website or contact authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4133 $65.8931
15+ $7.7235 $115.8525
24+ $7.4821 $179.5704
32+ $7.2407 $231.7024
42+ $6.9993 $293.9706
56+ $6.2751 $351.4056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess