EN
  • EN
  • DE

ADP3309ARTZ-2.5RL7

Part No ADP3309ARTZ-2.5RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description anyCAP 100 mA Low Dropout Linear Regulator | IC REG LINEAR 2.5V 100MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 12V
Min/Fixed Output Voltage 2.5V
Maximum Dropout Voltage 0.25V at 100mA
Output Current 100mA
Current - Quiescent (Iq) 300μA
Maximum Supply Current 2mA
Control Features Enable
Protection Features Over Temperature
Temperature Range - Operating -20°C ~ 80°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number ADP3309
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141305-ADP3309ARTZ-2.5RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3309ARTZ-2.5RL7 CAD Model

Description

The ADP3309ARTZ-2.5RL7 is a high-precision, low-dropout voltage regulator from Analog Devices Inc., an industry leader in the design and manufacturing of high-performance integrated circuits. This particular model offers a fixed output voltage of 2.5V, making it an ideal choice for applications requiring a stable and accurate power supply.

Key Features:

  • High Accuracy: The ADP3309ARTZ-2.5RL7 provides an impressive accuracy of ±1.0% for the output voltage, ensuring reliable performance for sensitive electronic components.
  • Low Dropout Voltage: With a dropout voltage of just 180 mV (typical) at 100 mA load, this voltage regulator maintains efficiency even when the supply voltage is close to the output voltage.
  • High Output Current: Capable of delivering up to 200 mA of output current, it meets the needs of a wide range of applications.
  • Low Quiescent Current: It features a low quiescent current of 110 µA (typical), making it suitable for battery-powered devices where power conservation is critical.
  • Thermal Overload Protection: The device incorporates thermal overload protection that safeguards it against damage due to overheating.
  • Short-Circuit Protection: It also includes short-circuit protection, providing additional reliability and safety for your electronic designs.
  • Noise Reduction: A noise reduction pin allows the addition of an external bypass capacitor to reduce output noise, which is beneficial for RF and precision analog applications.
  • Small Package: The ADP3309ARTZ-2.5RL7 is available in a small SOT-23 package, making it suitable for space-constrained applications.

Applications:

The ADP3309ARTZ-2.5RL7 is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Notebook computers
  • Mobile phones
  • PDAs and handheld equipment
  • Digital cameras and audio devices
  • Microprocessor/ microcontroller power supplies

With its precision performance and robust feature set, the ADP3309ARTZ-2.5RL7 from Analog Devices Inc. is an excellent choice for designers looking for a reliable power management solution.

You May Also Be Interested in

Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2107 $66.3210
65+ $1.8145 $117.9425
100+ $1.7579 $175.7900
140+ $1.7013 $238.1820
180+ $1.6447 $296.0460
240+ $1.4738 $353.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess