Product Overview: AD5684RBRUZ-RL7
The AD5684RBRUZ-RL7, from Analog Devices Inc., is a high-performance, quad-channel, 12-bit digital-to-analog converter (DAC) that offers exceptional accuracy and stability. It is part of the nanoDAC+™ series, which is renowned for its compact footprint and low power consumption, making it an ideal choice for space-constrained applications.
This particular model comes in a 16-lead TSSOP package and is designed for ease of integration into a wide range of electronic systems. The device operates with a 2.7 V to 5.5 V power supply, providing versatility for different power environments. It also features an on-chip reference with a 2 ppm/°C temperature coefficient and a gain select pin, allowing users to set the output range of the DAC.
Key Features
- Quad 12-bit DAC channels
- Internal 2.5 V, 2 ppm/°C reference (enabled by default)
- Output range: 0 V to VREF or 0 V to 2xVREF
- Relative accuracy: ±1 LSB maximum INL
- Low power operation: 4.4 mW at 5 V
- Power-down mode: 2 µA at 5 V
- 16-lead TSSOP package
- Guaranteed monotonic by design
- Serial interface with Schmitt-triggered inputs
- Multiple device select (MDS)
Applications
The AD5684RBRUZ-RL7 is suitable for a wide array of applications where precision digital-to-analog conversion is critical. It is commonly used in:
- Portable battery-powered instruments
- Digital gain and offset adjustment
- Programmable voltage and current sources
- Programmable attenuators
- Data acquisition systems
With its high precision and small size, the AD5684RBRUZ-RL7 from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance of their systems while maintaining a compact and efficient design. Its robust feature set and ease of use make it a valuable component for a diverse range of electronic applications.