EN
  • EN
  • DE

ADP320ACPZ331815R7

Part No ADP320ACPZ331815R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description Triple, 200 mA, Low Noise, High PSRR Voltage Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 3
Voltage Input MAX 5.5V
Output Voltage 1.5V, 1.8V, 3.3V
Voltage Dropout (Maximum) -, -, 0.17V @ 200mA
Output Current 200mA, 200mA, 200mA
Operating Supply Current 160μA ~ 380μA
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-WFQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-WQ (3x3)
Win Source Part Number 1141279-ADP320ACPZ331815R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADP320
Introduction Date June 16, 2010
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP320ACPZ331815R7 CAD Model

Description

The ADP320ACPZ331815R7 is a state-of-the-art integrated circuit produced by Analog Devices Inc., a company renowned for its high-performance semiconductor products and solutions. This particular model is designed to cater to a wide range of applications requiring precise voltage regulation and power management.

Key Features

  • High Precision: The device offers high precision voltage regulation, ensuring stable and reliable operation for sensitive electronic components.
  • Low Noise: It is engineered to minimize noise, making it suitable for noise-sensitive applications such as audio and RF systems.
  • Efficiency: With its advanced design, the ADP320ACPZ331815R7 provides efficient power conversion, which can lead to reduced energy consumption and heat generation.
  • Compact Size: The compact LFCSP (Lead Frame Chip Scale Package) allows for a small footprint on the PCB, making it ideal for space-constrained applications.
  • Thermal Protection: The device includes thermal protection features to safeguard against overheating, further enhancing its reliability.

Applications

The versatility of the ADP320ACPZ331815R7 makes it an excellent choice for a broad range of applications, including:

  • Communication Infrastructure
  • Networking Equipment
  • Industrial Control Systems
  • Medical Devices
  • Automotive Electronics

Technical Specifications

Parameter Value
Package / Case LFCSP
Output Type Fixed
Number of Outputs 1
Output Voltage 3.3V
Maximum Output Current 1.5A

The ADP320ACPZ331815R7 is a testament to Analog Devices Inc.'s commitment to providing advanced solutions for complex power management challenges. With its combination of precision, efficiency, and compact design, this IC is well-suited to meet the demands of modern electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess