EN
  • EN
  • DE

ADP2164ACPZ-3.3-R7

Part No ADP2164ACPZ-3.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 6.5 V, 4 A, High Efficiency | IC REG BUCK 3.3V 4A 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 2.7V
Voltage - Input (Maximum) 6.5V
Min/Fixed Output Voltage 3.3V
Output Current 4A
Switching Frequency 500kHz ~ 1.4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-WQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WQ (4x4)
Family Part Number ADP2164
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141226-ADP2164ACPZ-3.3-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP2164ACPZ-3.3-R7 CAD Model

Description

The ADP2164ACPZ-3.3-R7 is a high-performance, synchronous, step-down DC-DC regulator from Analog Devices Inc. Specifically designed to meet the needs of modern electronic devices, this regulator offers an efficient and reliable power solution for a wide range of applications.

Key Features:

  • Output Voltage: Fixed 3.3V output to power a variety of low-voltage circuits.
  • High Efficiency: Synchronous operation provides improved efficiency over traditional non-synchronous regulators.
  • Output Current: Capable of delivering up to 4A of continuous output current to meet the demands of high-power applications.
  • Input Voltage Range: Wide input voltage range from 2.7V to 5.5V, suitable for battery-powered and standard 3.3V/5V rail systems.
  • Low Quiescent Current: Ideal for battery-powered applications where power conservation is critical.
  • Adjustable Switching Frequency: Allows optimization between efficiency and external component size.
  • Thermal Protection: Over-temperature protection ensures the device operates within safe temperature ranges.
  • Current Protection: Over-current protection helps prevent damage to the device under excessive load conditions.
  • Package: Compact LFCSP (Lead Frame Chip Scale Package) for space-constrained applications.

Applications:

  • Communications Infrastructure
  • Networking Equipment
  • Industrial and Instrumentation
  • FPGAs and DSPs Power Supplies
  • Point of Load Applications

Product Summary:

The ADP2164ACPZ-3.3-R7 from Analog Devices Inc. is a versatile and robust DC-DC regulator designed for applications that require a high level of performance in terms of efficiency, reliability, and output current capability. With its fixed 3.3V output, it is particularly well-suited for powering logic devices, microcontrollers, and other digital ICs. Its high level of integration, including internal compensation, reduces the need for external components, which simplifies design and can help reduce overall system cost. Whether used in portable devices, networking hardware, or industrial systems, the ADP2164ACPZ-3.3-R7 stands out as a solid choice for designers looking for a dependable power management solution.

You May Also Be Interested in

Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0006 $50.0030
13+ $8.2056 $106.6728
19+ $7.9492 $151.0348
26+ $7.6928 $200.0128
34+ $7.4364 $252.8376
45+ $6.6671 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess