EN
  • EN
  • DE

ADP1720TRMZ3.3-EP

Part No ADP1720TRMZ3.3-EP
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description 50 mA, High Voltage, Micropower Linear Regulator | IC REG LINEAR 3.3V 50MA 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 28V
Min/Fixed Output Voltage 3.3V
Output Current 50mA
Current - Quiescent (Iq) 80μA
Maximum Supply Current 2.115mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number ADP1720
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1141193-ADP1720TRMZ3.3-EP
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP1720TRMZ3.3-EP CAD Model

Description

ADP1720TRMZ3.3-EP - Low Dropout Linear Regulator

The ADP1720TRMZ3.3-EP is a high-performance, low dropout linear regulator from Analog Devices Inc., designed to provide a stable and reliable power supply in a variety of applications. With its robust design and extended temperature range, this regulator is ideal for demanding environments where precision voltage regulation is crucial.

Key Features:

  • Output Voltage: Fixed 3.3V output, providing a stable and precise voltage for sensitive electronic components.
  • High Accuracy: Excellent load and line regulation ensure consistent performance across a range of input voltages and load conditions.
  • Low Dropout: The device offers a low dropout voltage, allowing for efficient operation even when the input voltage is close to the output voltage.
  • Current Capacity: Capable of delivering up to 50mA of output current, suitable for a variety of low-power applications.
  • Extended Temperature Range: Designed for enhanced performance with an operational temperature range from -55°C to +125°C, making it suitable for military and aerospace applications.
  • Package: Available in a compact 8-lead MSOP package, which allows for efficient space utilization on printed circuit boards.
  • Protection Features: Includes over-current protection and thermal shutdown to safeguard the device and the load from potential damage.

Applications:

The ADP1720TRMZ3.3-EP is an excellent choice for use in a variety of electronic systems, including:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller power supplies
  • Data communication equipment
  • Instrumentation and control systems
  • Automotive electronics
  • Military and aerospace systems that require enhanced performance specifications

With its combination of high precision, reliability, and robustness, the ADP1720TRMZ3.3-EP from Analog Devices Inc. is an ideal solution for systems that demand the highest level of performance and durability.

You May Also Be Interested in

Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess