EN
  • EN
  • DE
  • IT

ADP1715ARMZ-1.2-R7

Part No ADP1715ARMZ-1.2-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description 500 mA, Low Dropout, CMOS Linear Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 1.2V
Output Current 500mA
Operating Supply Current 100μA ~ 650μA
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1141190-ADP1715ARMZ-1.2-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name ADP1715
Introduction Date April 25, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP1715ARMZ-1.2-R7 CAD Model

Description

ADP1715ARMZ-1.2-R7 Linear Regulator by Analog Devices Inc.

The ADP1715ARMZ-1.2-R7 is a high-performance CMOS linear regulator offered by Analog Devices Inc., a leader in the semiconductor industry. This regulator operates at a fixed output voltage of 1.2 volts, providing precision voltage regulation for a wide array of electronic applications. With its impressive low dropout voltage and low quiescent current, the ADP1715ARMZ-1.2-R7 stands out as an efficient power management solution for portable and space-constrained devices.

This linear regulator is housed in a compact MSOP-8 package, making it suitable for systems where board space is at a premium. The device is capable of delivering up to 1A of continuous output current, ensuring reliable performance even under heavy load conditions. The ADP1715ARMZ-1.2-R7 boasts excellent line and load regulation characteristics, which contribute to a stable power supply and enhance the overall system reliability.

One of the key features of this regulator is its low dropout voltage, which allows it to maintain regulation with a minimal difference between the input and output voltages. This feature makes it particularly useful in battery-powered applications where maximizing the usage of available battery voltage is crucial. Additionally, the low quiescent current of the ADP1715ARMZ-1.2-R7 minimizes power consumption when the device is in standby mode, further extending battery life.

The ADP1715ARMZ-1.2-R7 is equipped with several protective features to ensure the safety and longevity of the end application. These include overcurrent protection, thermal overload protection, and a shutdown feature that turns off the output when necessary to prevent damage. Its robust design and protective circuitry make it an ideal choice for sensitive electronic equipment.

With its combination of high performance, compact size, and protective features, the ADP1715ARMZ-1.2-R7 by Analog Devices Inc. is an excellent choice for designers looking for a reliable linear voltage regulator for their next project. Whether it's for portable devices, microprocessors, or analog circuits, this regulator is engineered to meet the stringent power requirements of modern electronic systems.

Key Specifications:

  • Output Voltage: 1.2V
  • Output Current: Up to 1A
  • Low Dropout Voltage
  • Low Quiescent Current
  • Package: MSOP-8
  • Overcurrent and Thermal Protection
  • Shutdown Feature

You May Also Be Interested in

Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9024 $57.0720
65+ $1.5609 $101.4585
100+ $1.5122 $151.2200
140+ $1.4634 $204.8760
180+ $1.4146 $254.6280
240+ $1.2683 $304.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess