EN
  • EN
  • DE

ADP1713AUJZ-0.95R7

Part No ADP1713AUJZ-0.95R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description 300 mA, Low Dropout CMOS Linear Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 0.95V
Output Current 300mA
Operating Supply Current 70μA ~ 420μA
PSRR 72dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-5
Win Source Part Number 1141183-ADP1713AUJZ-0.95R7
Manufacturer Homepage www.analog.com
Family Name ADP1713
Introduction Date January 01, 2007
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP1713AUJZ-0.95R7 CAD Model

Description

ADP1713AUJZ-0.95R7 - Low Dropout Linear Regulator by Analog Devices Inc.

The ADP1713AUJZ-0.95R7 is a cutting-edge low dropout (LDO) linear regulator designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is engineered to deliver a fixed output voltage of 0.95V with an impressive accuracy, making it an excellent choice for sensitive electronic applications requiring a stable and precise voltage supply.

Constructed in a compact TSOT-5 package, the ADP1713AUJZ-0.95R7 is designed to fit into space-constrained applications without compromising performance. It supports a wide input voltage range from 2.2V to 6.5V, providing a versatile solution for various systems operating on different power levels. The device is capable of supplying up to 300mA of output current, which suits a broad range of portable and low-power devices.

The ADP1713AUJZ-0.95R7 boasts an array of features that ensure reliable operation under diverse conditions. It includes over-temperature protection and current limit protection to safeguard the device and the load from excessive temperatures and currents. Additionally, the low dropout voltage enhances efficiency, especially when the input voltage is close to the output voltage, reducing power loss and heat generation.

With a low quiescent current, this LDO regulator is optimized for battery-powered applications, as it minimizes power consumption when in idle mode, thus extending battery life. Its fast transient response and excellent line and load regulation make it suitable for high-performance microprocessors, DSPs, and other logic supplies that demand a stable and noise-free power source.

Engineers and designers can rely on the ADP1713AUJZ-0.95R7 for applications such as mobile phones, digital cameras, PDAs, portable media players, and other handheld devices. The product's reliability, efficiency, and small footprint make it an ideal choice for powering the next generation of compact, high-performance electronic devices.

Overall, the ADP1713AUJZ-0.95R7 by Analog Devices Inc. represents a blend of performance, versatility, and reliability, ensuring a top-tier solution for your power regulation needs.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess