EN
  • EN
  • DE

ADP150ACBZ-3.3-R7

Part No ADP150ACBZ-3.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description Ultralow Noise, 150 mA CMOS Linear Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.16V @ 150mA
Output Current 150mA
Operating Supply Current 22μA ~ 320μA
PSRR 70dB ~ 55dB (10kHz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 4-WFBGA, WLCSP
Manufacturer Package 4-WLCSP (0.76x0.76)
Win Source Part Number 1141147-ADP150ACBZ-3.3-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name ADP150
Introduction Date October 06, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Unknown
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP150ACBZ-3.3-R7 CAD Model

Description

Product Overview: ADP150ACBZ-3.3-R7

The ADP150ACBZ-3.3-R7 is a high-performance, low-dropout linear regulator designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This particular model offers a fixed output voltage of 3.3V and is capable of delivering up to 150 mA of output current. The device is housed in a compact, 4-lead SC-70 package, making it an ideal choice for space-constrained applications.

Key Features

  • Output Voltage: Fixed 3.3V with high accuracy.
  • Output Current: Capable of delivering 150 mA, suitable for powering small to medium-sized devices.
  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage.
  • High PSRR (Power Supply Rejection Ratio): Provides stable output despite variations in input voltage, which is crucial for sensitive RF and analog circuits.
  • Low Quiescent Current: Optimizes power efficiency, making it ideal for battery-powered applications.
  • Thermal Overload Protection: Guards the device against damage due to overheating.
  • Short-Circuit Protection: Offers safety and reliability by protecting the regulator and the load from faults.
  • No-Bypass Capacitor Required: Simplifies design and reduces external component count.
  • Package: Available in a small 4-lead SC-70 package.

Applications

The ADP150ACBZ-3.3-R7 is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Medical devices
  • Cameras and audio devices
  • Microcontroller or microprocessor power supplies

Quality and Reliability

Analog Devices Inc. is known for their commitment to quality and reliability, and the ADP150ACBZ-3.3-R7 is no exception. This linear regulator is designed to meet the stringent requirements of various industries, ensuring stable performance and a long operational lifespan for the end product.

With its combination of efficiency, precision, and compact packaging, the ADP150ACBZ-3.3-R7 from Analog Devices Inc. stands out as an excellent power management solution for designers looking to optimize their systems for both performance and space.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6495 $51.9600
190+ $0.5329 $101.2510
295+ $0.5163 $152.3085
405+ $0.4996 $202.3380
520+ $0.4830 $251.1600
695+ $0.4330 $300.9350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,900 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess