EN
  • EN
  • DE

ADM3490ARZ-REEL7

Part No ADM3490ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features 1/1 Transceiver Full RS422, RS485 8-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name ADM3490
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM3490ARZ-REEL7-ND, ADM3490ARZ-REEL7TR, ADM3490ARZ-REEL7CT, ADM3490ARZ-REEL7DKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848573-ADM3490ARZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADM3490ARZ-REEL7 CAD Model

Description

ADM3490ARZ-REEL7 - Analog Devices Inc.

The ADM3490ARZ-REEL7 is a robust, low power, differential line transceiver from Analog Devices Inc., designed to operate using a single 3.3V power supply. This makes it an ideal solution for bidirectional communication on multipoint bus transmission lines. It is part of the REEL7 packaging series, which indicates that it is provided in a tape and reel format suitable for automated assembly processes.

Compliant with the RS-485 and RS-422 standards, the ADM3490ARZ-REEL7 is capable of high-speed data transmission rates up to 10 Mbps. The integrated driver and receiver feature high ESD (Electrostatic Discharge) protection, ensuring robust performance in harsh industrial environments where electrical noise or transient voltage spikes could be a concern.

The device is designed with half-duplex communication in mind, meaning it can both transmit and receive data but not simultaneously. This functionality is critical for networked devices where data integrity and collision avoidance are essential. Its thermal shutdown and current limiting features provide additional protection against fault conditions, further enhancing the reliability of the communication system.

The ADM3490ARZ-REEL7 also boasts a low power shutdown mode, which significantly reduces power consumption when the device is inactive, making it an energy-efficient choice for battery-powered or energy-conscious applications. The receiver maintains a high input impedance in shutdown mode, allowing up to 256 transceivers on the bus, which is beneficial for complex network topologies.

Featuring an industrial temperature range, the ADM3490ARZ-REEL7 is suitable for a wide variety of applications, including industrial control systems, factory automation, HVAC systems, and data communication networks. Its compact SOIC package makes it easy to implement in space-constrained applications without compromising on performance or reliability.

Analog Devices Inc. is known for producing high-quality components that meet rigorous industry standards, and the ADM3490ARZ-REEL7 is no exception. It provides a reliable solution for engineers looking to implement robust data communication in their designs.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5476 $50.0236
27+ $3.7314 $100.7478
42+ $3.6148 $151.8216
58+ $3.4982 $202.8956
74+ $3.3816 $250.2384
99+ $3.0317 $300.1383
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess