EN
  • EN
  • DE

ADP1031ACPZ-4

Part No ADP1031ACPZ-4
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description ISO UPMU & DIGI 5.15VOUT2 24VO1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Power Supply Controller General Purpose 41-LFCSP (9x7)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 41-VFQFN Exposed Pad, CSP
Case / Package 41-LFCSP (9x7)
Family Name ADP1031
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910591-ADP1031ACPZ-4
Ultra Librarian 3D Model Ultra Librarian ADP1031ACPZ-4 CAD Model

Description

The ADP1031ACPZ-4 by Analog Devices Inc. is a highly integrated mixed-signal control IC designed to provide efficient and reliable power management solutions. This advanced component is particularly suitable for space-constrained applications, offering a compact footprint without compromising on performance. The ADP1031ACPZ-4 is part of Analog Devices' Power by Linear™ series, which is renowned for its precision and robustness.

Features

  • Integrated Power Management: The device includes multiple power management functions, such as switching regulators and linear regulators, to provide a complete power solution.
  • High Efficiency: With its optimized design, the ADP1031ACPZ-4 ensures high efficiency, which is critical for extending battery life in portable devices and reducing heat in high-power systems.
  • Compact Size: Enclosed in a compact LFCSP (Lead Frame Chip Scale Package), the ADP1031ACPZ-4 is ideal for applications where board space is at a premium.
  • Flexibility: The device offers programmable switching frequencies and selectable output voltages, providing designers with the flexibility to tailor the power supply to their specific needs.
  • Thermal Protection: Built-in thermal protection mechanisms prevent the device from operating outside of its safe temperature range, thereby safeguarding the system from potential damage.

Applications

  • Portable and battery-powered devices
  • Communications equipment
  • Industrial and instrumentation systems
  • Healthcare and medical devices
  • Automotive electronics

Technical Specifications

Parameter Value
Package LFCSP
Input Voltage Specified Range
Output Voltage Programmable
Switching Frequency Programmable
Operating Temperature Specified Range

For those looking to integrate a reliable power management system into their product, the ADP1031ACPZ-4 from Analog Devices Inc. offers a compelling combination of performance, flexibility, and efficiency. Its comprehensive feature set caters to a wide array of applications, making it a versatile choice for designers across various industries.

You May Also Be Interested in

Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.1361 $57.4083
7+ $15.7015 $109.9105
10+ $15.2108 $152.1080
14+ $14.7201 $206.0814
18+ $14.2295 $256.1310
24+ $12.7574 $306.1776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 665 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess