EN
  • EN
  • DE

ADP1031ACPZ-1-R7

Part No ADP1031ACPZ-1-R7
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description ISO UPMU & DIGI 5.15VOUT2 / Power Supply Controller General Purpose 41-LFCSP (9x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Package Tape & Reel
Applications General Purpose
Voltage - Input 4.5V ~ 60V
Voltage - Supply 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 41-VFQFN Exposed Pad, CSP
Supplier Device Package 41-LFCSP (9x7)
Base Product Number ADP1031
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADP1031ACPZ-1-R7CT,ADP1031ACPZ-1-R7DKR,-2735-ADP1031ACPZ-1-R7CT,ADP1031ACPZ-1-R7-ND,ADP1031ACPZ-1-R7TR
Standard Package 750
Win Source Part Number 1027790-ADP1031ACPZ-1-R7
Ultra Librarian 3D Model Ultra Librarian ADP1031ACPZ-1-R7 CAD Model

Description

The ADP1031ACPZ-1-R7 from Analog Devices Inc. is a highly integrated, multifunctional power management IC designed for precision and efficiency. This advanced component is engineered to meet the rigorous demands of power regulation within complex systems, providing a compact and reliable solution for a wide range of applications.

Key Features:

  • High Integration: The ADP1031ACPZ-1-R7 integrates multiple functions into a single chip, including DC-DC conversion, power sequencing, and supervision, reducing the need for additional components and simplifying the design process.
  • Efficiency: Designed with energy efficiency in mind, this device offers high conversion efficiency, which helps to minimize power losses and enhance system reliability.
  • Compact Footprint: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADP1031ACPZ-1-R7 saves valuable board space, making it ideal for space-constrained applications.
  • Versatility: With a wide input voltage range and adjustable output voltages, this power management IC can cater to various power requirements, ensuring compatibility with different system architectures.
  • Robust Protection Features: The device includes a suite of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the system against potential damage from electrical anomalies.

Applications:

The versatility and high performance of the ADP1031ACPZ-1-R7 make it suitable for a diverse array of applications, including:

  • Telecommunication infrastructure
  • Networking and data communication systems
  • Industrial and instrumentation platforms
  • Medical equipment
  • Automotive electronics

Technical Specifications:

  • Package: LFCSP
  • Input Voltage Range: Specified by the manufacturer
  • Output Voltage(s): Adjustable
  • Efficiency: High conversion efficiency
  • Operating Temperature Range: Specified by the manufacturer

For detailed specifications, technical data, and application notes, customers are encouraged to refer to the official datasheet and product resources provided by Analog Devices Inc.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Altera
Specialized RoHS
Lowest to $10.1866

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.1423 $82.2846
3+ $33.7578 $101.2734
5+ $32.7028 $163.5140
7+ $31.6479 $221.5353
9+ $30.5930 $275.3370
11+ $27.4282 $301.7102
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess