EN
  • EN
  • DE

ADOP07DQ

Part No ADOP07DQ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8CERDIP / General Purpose Amplifier 1 Circuit 8-CERDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.17V/µs
-3db Bandwidth 600 Hz
Current - Input Bias 1.5 nA
Voltage - Input Offset 30 µV
Current - Supply 3.5mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 18 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CERDIP
HTSUS 0000.00.0000
Other Names 2156-ADOP07DQ,ANAANAADOP07DQ
Standard Package 1
Win Source Part Number 1007543-ADOP07DQ
Ultra Librarian 3D Model Ultra Librarian ADOP07DQ CAD Model

Description

The ADOP07DQ is a high-performance, precision operational amplifier manufactured by Analog Devices Inc., a leader in the semiconductor industry. This operational amplifier is known for its exceptional accuracy and stability, making it an ideal choice for a wide range of applications, from medical equipment to industrial control systems.

The device features a low offset voltage and drift, ensuring that the output remains consistent and reliable over time and temperature variations. This is particularly important in precision measurement and control systems where accuracy is paramount. The ADOP07DQ also boasts a low noise level, which minimizes the signal distortion and allows for cleaner, more accurate signal amplification.

With a wide supply voltage range, the ADOP07DQ is versatile and can be used in systems that require either single or dual power supplies. This flexibility is beneficial for designers who need a robust op-amp that can adapt to different power configurations without sacrificing performance.

The ADOP07DQ's high input impedance reduces the loading effect on the input signal source, which is essential when dealing with high-impedance sensors or when preserving signal integrity is critical. Moreover, the device's fast slew rate and high gain bandwidth product enable it to handle a broad spectrum of frequencies, making it suitable for high-speed signal processing applications.

Analog Devices Inc. has designed the ADOP07DQ with protection features such as input over-voltage protection, ensuring that the device remains unaffected by unexpected signal spikes, which can be common in industrial environments. The operational amplifier is available in various package options, providing designers with the flexibility to choose the best fit for their specific circuit board layouts and space constraints.

Overall, the ADOP07DQ operational amplifier from Analog Devices Inc. is a reliable and precise component that offers excellent performance for critical applications where accuracy and stability are essential. Its robust design and versatile features make it a top choice for engineers looking to build high-quality electronic systems.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess