EN
  • EN
  • DE

ADN8810ACPZ

Part No ADN8810ACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SOURCE 12BIT 24LFCSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Purpose Current Source (12 Bit)
Output Current 300mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-LFCSP (4x4)
Win Source Part Number 077639-ADN8810ACPZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADN8810ACPZ CAD Model

Description

Introducing the ADN8810ACPZ from Analog Devices Inc.

The ADN8810ACPZ is a high-precision, fully integrated, current source from the renowned manufacturer Analog Devices Inc. This cutting-edge component is designed to offer a versatile solution for a range of applications that require a high-quality, adjustable current source. Encased in a compact LFCSP (Lead Frame Chip Scale Package), it is well-suited for space-constrained designs, while still delivering robust performance and reliability.

Key Features

  • High Precision: The ADN8810ACPZ is engineered to provide precise control of output current, making it ideal for applications that demand accuracy and stability.
  • Wide Range: It offers an extensive output current range, which can be adjusted via an external reference voltage, providing flexibility for various design needs.
  • Programmability: Users can program the output current with either a digital or analog signal, allowing for seamless integration into different control schemes.
  • Thermal Protection: The device includes built-in thermal protection features to ensure safe operation under a variety of conditions, thereby extending its longevity and reliability.
  • Efficiency: With its high efficiency, the ADN8810ACPZ minimizes power loss and heat generation, which is crucial for maintaining performance in thermally sensitive applications.

Applications

The ADN8810ACPZ is versatile enough to be used in a wide array of applications, including:

  • Automated Test Equipment (ATE)
  • Precision instrumentation
  • Optical networking components such as Variable Optical Attenuators (VOAs)
  • Laser diode biasing
  • Industrial control systems

Quality and Support

Analog Devices Inc. is known for its commitment to quality and the ADN8810ACPZ is no exception. It is built to meet high standards, ensuring consistent performance and reliability. In addition, customers can rely on comprehensive support from Analog Devices, including detailed datasheets, application notes, and technical assistance to facilitate design-in and troubleshooting.

Whether you're developing sophisticated industrial control systems, precision instruments, or any application requiring a reliable current source, the ADN8810ACPZ from Analog Devices Inc. offers the performance and flexibility to meet your design challenges head-on.

You May Also Be Interested in

Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
CURRENT SENSE AMPLIFIER WITH INT / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3959
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Microchip Technology
IC CURRENT MONITOR 44MV 8-SOIC / Current Monitor Regulator 20mA 8-SOIC
Need more? Email Us
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.2835 $54.5670
5+ $22.3865 $111.9325
7+ $21.6869 $151.8083
10+ $20.9874 $209.8740
13+ $20.2878 $263.7414
17+ $18.1890 $309.2130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess