The ADN4691EBRZ-RL7 is a premium quality, low power, full-duplex RS-485/RS-422 transceiver from Analog Devices Inc., designed to facilitate high-speed data communication on multipoint bus transmission lines. It is suitable for balanced data transmission and complies with the RS-485 and RS-422 standards.
Key Features
- High Data Rates: Capable of transmitting data at speeds up to 16 Mbps, making it ideal for high-speed data acquisition and control applications.
- Extended Temperature Range: Its operating temperature range of -40°C to +125°C ensures reliable performance in harsh environments.
- Low Power Consumption: It features a low power shutdown mode that significantly reduces power usage when the device is inactive.
- Robust ESD Protection: The device is equipped with enhanced electrostatic discharge (ESD) protection, providing reliability and stability in industrial settings.
- Full-Duplex Operation: Allows for simultaneous transmission and reception of data, facilitating efficient communication protocols.
Applications
The ADN4691EBRZ-RL7 is designed for use in a variety of applications, including:
- Industrial control systems
- Building automation
- Networked security cameras
- Data acquisition systems
- High-speed modems
Product Specifications
| Attribute |
Value |
| Data Rate |
16 Mbps |
| Operating Temperature |
-40°C to +125°C |
| Power Supply Voltage |
3.3V |
| Package / Case |
8-SOIC |
| Mounting Type |
Surface Mount |
With its advanced features and robust design, the ADN4691EBRZ-RL7 from Analog Devices Inc. is an excellent choice for engineers looking to implement reliable, high-speed data communication in their industrial or commercial products.