EN
  • EN
  • DE

BL8563CKETR18

Part No BL8563CKETR18
Manufacturer SHANGHAI BELLING CO., LTD.
Catalog Miscellaneous
Description 300mA High PSRR, Linear Regulator, w. Output Discharge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SHANGHAI BELLING CO., LTD.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819435-BL8563CKETR18
Ultra Librarian 3D Model Ultra Librarian BL8563CKETR18 CAD Model

Description

The BL8563CKETR18 is a real-time clock (RTC) chip manufactured by SHANGHAI BELLING CO., LTD. This component is designed for applications requiring precise timekeeping with minimal power consumption. It offers a complete RTC solution, including a crystal oscillator, and communicates via a serial interface.

Applications:

  • Consumer Electronics: Used in devices such as set-top boxes, media players, and gaming consoles for accurate time and date tracking.
  • Industrial Automation: Implemented in control systems and data acquisition equipment to time-stamp events and schedule operations.
  • Smart Metering: Integrated into electricity, water, and gas meters for precise billing and usage monitoring.
  • Medical Devices: Used in portable medical equipment and monitoring systems to track time-sensitive data.
  • Automotive Systems: Employed in vehicle infotainment systems and telematics devices for real-time clock functionality.

Features:

  • Real-Time Clock/Calendar: Provides accurate tracking of seconds, minutes, hours, days, dates, months, and years, including leap year correction.
  • I2C Serial Interface: Enables simple communication with microcontrollers and other digital devices.
  • Low Power Consumption: Optimized for battery-powered applications, extending battery life.
  • Programmable Alarm Function: Allows setting alarms for specific times and dates.
  • Clock Output: Offers a selectable clock output frequency for synchronizing other devices.
  • Integrated Crystal Oscillator: Includes an on-chip crystal oscillator for precise timekeeping.
  • Backup Battery Input: Supports a backup battery to maintain timekeeping during power outages.

Benefits:

  • Accurate Time Tracking: Ensures reliable timekeeping for critical applications.
  • Simple Integration: The I2C interface simplifies connection to various microcontrollers.
  • Extended Battery Life: Low power consumption maximizes operating time in portable devices.
  • Flexible Alarm Settings: Programmable alarms provide versatility for different application requirements.
  • Compact Design: Small package size saves valuable board space.

Additional Details:

The BL8563CKETR18 typically operates on a wide voltage range (e.g., 1.8V to 5.5V) to accommodate various system power requirements. It features a configurable I2C address, enabling multiple RTC devices on the same bus. The device includes an interrupt output pin to signal alarm events or other time-related conditions. It's designed to withstand a wide temperature range, making it suitable for industrial and harsh environments. The internal registers store time and date information in BCD (Binary Coded Decimal) format. It is often surface mounted for production.

You May Also Be Interested in

Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
815+ $0.0616 $50.2040
1,980+ $0.0506 $100.1880
3,065+ $0.0490 $150.1850
4,220+ $0.0474 $200.0280
5,460+ $0.0458 $250.0680
7,300+ $0.0411 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,610 pieces
MOQ: 815 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess