The K9G4G08U0A-PCB0 is a NAND Flash memory device manufactured by Samsung. This memory chip is designed for mass storage applications such as solid-state drives (SSDs), USB flash drives, memory cards, and embedded systems.
Applications
- Solid-state drives (SSDs)
- USB flash drives
- Memory cards (SD, microSD)
- Embedded systems
- Digital cameras
- MP3 players
Features
- High-density NAND Flash memory
- Capacity: 4Gb (512M x 8 Bit)
- Supply Voltage: 2.7V to 3.6V
- Page Size: (2048 + 64) Byte
- Block Size: (64 Pages + 2 Spare Pages) Byte
- Data transfer rate (high-speed): 50 ns
- Operating Temperature: -40°C to 85°C
Benefits
- Large storage capacity in a small form factor
- Non-volatile memory, retaining data even when power is off
- Fast data access speeds
- Low power consumption
- High endurance
Additional Details
The K9G4G08U0A-PCB0 is a 3.3V NAND Flash memory device. It supports a page size of 2112 bytes (2048 data bytes + 64 spare bytes). The block size is 128KB, which includes 64 pages + 2 spare pages. The chip is designed for high-speed data transfer and features a fast page access time. The device is commonly used in a variety of consumer electronics and industrial applications. It offers reliable storage and a long lifespan. The K9G series is known for its cost-effectiveness and suitability for high-volume production.