EN
  • EN
  • DE

ADN4662BRZ-REEL7

Part No ADN4662BRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/1 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/1
Duplex -
Data Rate 400Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADN4662
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370686-ADN4662BRZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADN4662BRZ-REEL7 CAD Model

Description

ADN4662BRZ-REEL7 by Analog Devices Inc.

The ADN4662BRZ-REEL7 is a high-performance, low-power differential line receiver from the renowned manufacturer Analog Devices Inc., designed to deliver exceptional signal integrity in demanding environments. This product is part of the robust LVDS (Low Voltage Differential Signaling) family and is specifically engineered to convert LVDS signals into 3.3V LVTTL/LVCMOS levels, making it an essential component in digital communication systems where noise immunity and high-speed data transfer are critical.

Encased in a compact SOIC-8 package, the ADN4662BRZ-REEL7 is provided in tape and reel form, facilitating efficient assembly for high-volume production. This packaging ensures that the device is well-suited for automated pick-and-place manufacturing processes, thereby reducing the overall production time and cost.

Key Features:

  • High Data Rates: This receiver is capable of operating at data rates up to 150 Mbps, making it ideal for high-speed data acquisition, telecommunications, and computing applications.
  • Low Power Consumption: With a typical operating current of only 3.3 mA, the ADN4662BRZ-REEL7 is optimized for power-sensitive applications, ensuring minimal impact on the system's power budget.
  • Robust ESD Protection: The device offers excellent ESD protection, withstanding electrostatic discharges of up to 15 kV on the bus pins, which is crucial for maintaining the longevity and reliability of electronic components.
  • Fail-Safe Feature: It incorporates a fail-safe feature that guarantees a known output state if the inputs are open or shorted, enhancing the system's safety and reliability.
  • Wide Operating Temperature Range: The ADN4662BRZ-REEL7 operates over a broad temperature range from -40°C to +85°C, making it suitable for industrial and outdoor applications.
  • Compatibility: The receiver is compatible with ANSI TIA/EIA-644-A-2001 and IEEE 1596.3-1996 standards, ensuring interoperability with other LVDS products.

Whether it's for high-speed data communications, networking equipment, or critical industrial control systems, the ADN4662BRZ-REEL7 from Analog Devices Inc. offers a reliable and efficient solution for converting differential data signals into usable logic levels. Its robust design and advanced features make it a go-to component for engineers looking to enhance the performance and integrity of their digital communication systems.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1816 $50.9056
39+ $2.6105 $101.8095
60+ $2.5290 $151.7400
82+ $2.4474 $200.6868
106+ $2.3658 $250.7748
142+ $2.1211 $301.1962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess