EN
  • EN
  • DE

ADN2892ACPZ-RL7

Part No ADN2892ACPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 3.3 V, 4.25 Gbps, Limiting Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Limiting
Number of Circuits 1
Output Type Differential
-3db Bandwidth 1.5GHz
Voltage - Input Offset 100μV
Operating Supply Current 48mA
Dual Supply Voltage (±) 2.9 V ~ 3.6 V
Operating Temperature Range -40°C ~ 95°C
Mounting SMD
Package 16-VFQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-VQ (3x3)
Win Source Part Number 1141074-ADN2892ACPZ-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADN2892
Introduction Date July 02, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADN2892ACPZ-RL7 CAD Model

Description

ADN2892ACPZ-RL7 - Limiting Amplifier by Analog Devices Inc.

The ADN2892ACPZ-RL7 is a high-performance, 3.3 V limiting amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component is specifically engineered to provide precise signal conditioning in optical networking applications, ensuring reliable data transmission even under challenging conditions.

Key Features

  • High Gain Bandwidth: The ADN2892ACPZ-RL7 boasts a wide bandwidth, making it suitable for handling high-speed data rates required in modern communication systems.
  • Programmable Output Voltage: Users can set the output voltage swing to match the requirements of their specific application, offering versatility and customization.
  • Signal Detection: With an integrated loss of signal (LOS) detection feature, the device can quickly notify the system in the event of signal loss, enhancing the reliability of the network.
  • Low Power Consumption: Designed for power-sensitive applications, this limiting amplifier operates with minimal power draw, contributing to overall system efficiency.
  • Temperature Range: The device is built to perform over an industrial temperature range, ensuring stable operation in diverse environments.

Applications

The ADN2892ACPZ-RL7 is ideal for use in various optical communication systems, including:

  • Fiber-optic receivers
  • SONET/SDH systems
  • Gigabit Ethernet applications
  • Datacom and telecom infrastructure

Package and Quality

Encased in a compact 3 mm x 3 mm, 16-lead LFCSP (Lead Frame Chip Scale Package), the ADN2892ACPZ-RL7 is designed for space-constrained applications. The part number suffix 'RL7' indicates that this product is available in reel packaging, facilitating efficient assembly for high-volume production. In addition, Analog Devices Inc. ensures that this component meets stringent quality and reliability standards, making it a trustworthy choice for critical communication systems.

With its robust feature set, the ADN2892ACPZ-RL7 from Analog Devices Inc. is a superior choice for designers looking to enhance the performance and reliability of their optical networking solutions.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9027 $62.3189
16+ $7.3042 $116.8672
25+ $7.0767 $176.9175
34+ $6.8480 $232.8320
44+ $6.6193 $291.2492
59+ $5.9355 $350.1945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess