EN
  • EN
  • DE

ADN2873ACPZ-RL

Part No ADN2873ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Laser Drivers
Description IC LASER DRV 4.25GB 3.6V 24LFCSP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
Type Laser Diode Driver
Data Rate 4.25Gbps
Number of Channels 1
Voltage - Supply 3V ~ 3.6V
Current - Supply 31 mA
Current - Modulation 90mA
Current - Bias 100 mA
Operating Temperature -40°C ~ 85°C
Package / Case 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP (4x4)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian ADN2873ACPZ-RL CAD Model

You May Also Be Interested in

Maxim Integrated
LASER DRIVER
Lowest to $161.9148
Maxim Integrated
Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
LASER PRINTER DRIVER / Laser Driver IC Channel
Lowest to $12.7200
Elantec
ELANTEC INTERFACE CIRCUIT
Need more? Email Us
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
Microsemi Corporation
IC LASER DRIVER OPTICAL
Need more? Email Us
Microsemi Corporation
IC LASER DRIVER OPTICAL
Need more? Email Us
Maxim Integrated
IC LASER DRV 622MBPS 5.5V 20QSOP
Lowest to $3.7549
Renesas Electronics America
DIE SALE (PRICE IN GOOD DIE)-WAF
Lowest to $36.3229

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess