EN
  • EN
  • DE

ADN2870ACPZ-RL

Part No ADN2870ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Laser Drivers
Description IC LSR DRVR 3.3GPBS 3.6V 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Laser Diode Driver
Data Rate 3.3Gbps
Number of Channels 1
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 30mA
Current - Modulation 90mA
Current - Bias 100mA
Temperature Range - Operating -40°C to 85°C
Case / Package 24-LFCSP-VQ (4x4)
Mounting Surface Mount
Win Source Part Number 132430-ADN2870ACPZ-RL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADN2870ACPZ-RL CAD Model

Description

Product Overview: ADN2870ACPZ-RL

The ADN2870ACPZ-RL is a high-performance laser diode driver designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision component is engineered to meet the rigorous demands of fiber optic communication systems, offering a blend of speed, reliability, and efficiency that is essential for modern data transmission applications.

Key Features

  • High-Speed Operation: The ADN2870ACPZ-RL is capable of driving laser diodes at very high speeds, making it suitable for advanced communication systems that require fast data transfer rates.
  • Automatic Power Control (APC): This feature ensures consistent optical output power from the laser diode, compensating for variations due to temperature changes or aging.
  • Thermal Shutdown: The device includes a built-in thermal shutdown mechanism for added safety, protecting the laser diode from potential overheating.
  • Single Supply Voltage: It operates on a single supply voltage, simplifying the power supply design and reducing the overall system complexity.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADN2870ACPZ-RL saves valuable board space and is ideal for densely packed circuit designs.

Applications

With its high-speed capabilities and robust feature set, the ADN2870ACPZ-RL is well-suited for a variety of applications, including:

  • Fiber Optic Transceivers
  • SONET/SDH Systems
  • Gigabit Ethernet
  • Fiber to the Home (FTTH)
  • High-Speed Datacom and Telecom Networks

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality, and the ADN2870ACPZ-RL is no exception. Each component is subjected to rigorous testing and quality control measures to ensure its performance and reliability in the field. This commitment to excellence makes the ADN2870ACPZ-RL a trusted choice for system designers and engineers seeking the best in fiber optic communication components.

Ordering Information

The product is available in a tape and reel format under the part number ADN2870ACPZ-RL, facilitating easy integration into automated manufacturing processes. For additional information, datasheets, and support, customers can visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC LASR CTRLR 1CHAN 5.5V 32LFCSP
Lowest to $31.2820
Maxim Integrated
LAN LASER DRIVER
Need more? Email Us
Semtech Corporation
IC LASER DRVR 4 CHAN 14.5GBPS
Need more? Email Us
Maxim Integrated
Laser Driver IC 2.7Gbps 1 Channel 2.97V ~ 3.63V 36-QFN (6x6)
Need more? Email Us
Renesas Electronics America
ISL58800CRZ PB-FREE LASER DIODE / Laser Driver IC Channel
Lowest to $14.6893
Maxim Integrated
SINGLE-CHANNEL LASER DRIVER
Lowest to $2.2857
M/A-Com Technology Solutions
IC OPERATIONAL AMP / Laser Driver IC Channel
Need more? Email Us
Microsemi Corporation
IC LASER DRVR 32GBPS 3V
Need more? Email Us
Maxim Integrated
SDH/SONET LASER DRIVER
Lowest to $4.0557

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6458 $61.9374
7+ $16.9401 $118.5807
11+ $16.4107 $180.5177
15+ $15.8813 $238.2195
19+ $15.3520 $291.6880
26+ $13.7638 $357.8588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,830 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess