EN
  • EN
  • DE

ADN2819ACPZ-CML-RL

Part No ADN2819ACPZ-CML-RL
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description IC CLOCK/DATA RECOVERY 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Main Purpose SONET/SDH, STM
Input CML
Output CML
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 2.7GHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-LFCSP (7x7)
Win Source Part Number 142965-ADN2819ACPZ-CML-RL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADN2819ACPZ-CML-RL CAD Model

Description

Introducing the ADN2819ACPZ-CML-RL from Analog Devices Inc.

The ADN2819ACPZ-CML-RL is a high-performance Continuous Mode Clock and Data Recovery (CDR) integrated circuit from the esteemed manufacturer Analog Devices Inc. This CDR device is specifically designed to provide superior jitter management, signal conditioning, and clock recovery for data rates from 6.25 Mbps to 12.5 Gbps. Its versatility makes it an ideal choice for a wide range of applications in the telecommunications and data communications industries.

Key Features

  • Flexible Data Rate: The ADN2819ACPZ-CML-RL operates across a broad spectrum of data rates, accommodating various protocols and interface standards without the need for external rate programming.
  • Advanced Signal Conditioning: With its built-in features for signal enhancement, this CDR device can extend the reach of high-speed data signals and improve system performance by reducing jitter and signal distortion.
  • Loss of Signal Detection: The integrated loss of signal (LOS) detection circuitry ensures reliable operation by alerting the system to any breakdown in the data transmission, enabling rapid response to connectivity issues.
  • Compact Packaging: Housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), the ADN2819ACPZ-CML-RL is designed for space-constrained applications without compromising on functionality or performance.

Applications

The ADN2819ACPZ-CML-RL is suited for a variety of applications where accurate clock recovery is critical. This includes but is not limited to:

  • Sonnet/SDH/ATM Equipment
  • 10 Gigabit Ethernet and Fiber Channel
  • Backplane and Cable Interconnects
  • Optical Network Switches and Routers
  • Broadband Test and Measurement Equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADN2819ACPZ-CML-RL is no exception. Each device undergoes rigorous testing to ensure it meets the highest standards of reliability and performance. Engineers and designers can trust in the ADN2819ACPZ-CML-RL to deliver consistent, high-quality signal recovery for their most demanding applications.

With its combination of performance, flexibility, and quality, the ADN2819ACPZ-CML-RL from Analog Devices Inc. is an exceptional choice for designers looking to enhance their data communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 64TSSOP
Need more? Email Us
Renesas Electronics America
IC BUFFER ZD 6OUTPUT 28-TSSOP / PCI Express (PCIe) Zero Delay Buffer, Jitter Attenuator IC 105MHz 1 Output 28-TSSOP
Lowest to $7.2749
Renesas Electronics America
IC CLK BUF DDR 233MHZ 1CIRC / Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC TIMING CTRL HUB P4 48SSOP / Intel CPU, PCI Express (PCIe), Timing Control Hub™ Programmable Timing IC 444MHz 1 Output 48-SSOP
Lowest to $16.3213
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16TSSOP / Ethernet, PCI Express (PCIe) Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 Output 16-TSSOP
Lowest to $2.9198
Renesas Electronics America
IC CLOCK DRIVER 1.8V LP 52-BGA / Memory, DDR2 IC 410MHz 1 Output 60-FBGA
Need more? Email Us
Renesas Electronics America
IC CK505 VREG/RES 56TSSOP / Intel CPU, PCI Express (PCIe) Clock/Frequency Synthesizer IC 400MHz 1 Output 56-TSSOP
Lowest to $9.7932
Renesas Electronics America
IC CLOCK SYNTHESIZER / IC Output
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6145 $63.6870
14+ $8.7087 $121.9218
21+ $8.4373 $177.1833
29+ $8.1647 $236.7763
37+ $7.8933 $292.0521
49+ $7.0767 $346.7583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess