EN
  • EN
  • DE

ADN2819ACP-CML

Part No ADN2819ACP-CML
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description IC RECOVER CLOCK/DATA 48-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Programmable Not Verified
PLL Yes
Main Purpose SONET/SDH, STM
Input CML
Output CML
Frequency - Max 2.7GHz
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP (7x7)
Base Product Number ADN2819
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 5A991B3
HTSUS 8542.39.0001
Win Source Part Number 558374-ADN2819ACP-CML
Ultra Librarian 3D Model Ultra Librarian ADN2819ACP-CML CAD Model

Description

ADN2819ACP-CML - Continuous Rate Clock and Data Recovery IC from Analog Devices Inc.

The ADN2819ACP-CML is a versatile and high-performance Clock and Data Recovery (CDR) integrated circuit developed by Analog Devices Inc. This advanced component is designed to provide continuous data rate recovery from 10.7 Mb/s to 12.5 Gb/s, making it an ideal solution for a wide range of applications, including optical networks, data communications, and high-speed interconnects.

At the heart of the ADN2819ACP-CML is its ability to perform clock recovery and demultiplexing operations without the need for an external reference clock. This feature significantly simplifies the design of communication systems by eliminating the need for additional components and reducing overall system complexity. It is fully compliant with various industry standards, ensuring seamless integration into existing and new designs.

Key features of the ADN2819ACP-CML include:

  • Automatic Rate Detection: The device can automatically lock to all data rates without the need for manual adjustments or programming, providing ease of use and flexibility.
  • Loss of Signal Detection: It offers an integrated loss of signal (LOS) detection feature, which is critical for maintaining the integrity and reliability of communication systems.
  • Jitter Tolerance: With excellent jitter tolerance, the ADN2819ACP-CML ensures high-fidelity data recovery even in environments with significant noise and interference.
  • Low Power Consumption: The device is designed for low power operation, making it suitable for power-sensitive applications.
  • Adjustable Output Amplitude: The CML outputs are adjustable, providing design flexibility to match various system requirements.

The ADN2819ACP-CML is packaged in a compact 40-lead LFCSP (lead frame chip scale package), which minimizes the footprint on the printed circuit board and is ideal for space-constrained applications. Its robust design ensures reliable operation over an extended temperature range, making it suitable for deployment in harsh environments.

Whether it's for SONET/SDH, Ethernet, Fibre Channel, or other high-speed data communication protocols, the ADN2819ACP-CML from Analog Devices Inc. offers a combination of performance, reliability, and ease of integration that is hard to match. It is a crucial component for designers looking to create efficient and high-performance communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Need more? Email Us
Renesas Electronics America
IC FREQUENCY GENERATOR 56TSSOP / Memory, DIMM, PCI Express (PCIe) Clock Generator IC Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 48VFQFPN / PCI Express (PCIe) Zero Delay Buffer IC 200MHz 1 Output 48-VFQFPN (6x6)
Lowest to $4.5278
Renesas Electronics America
IC / PCI Express (PCIe) Zero Delay Buffer, Fanout Buffer (Distribution) IC 200MHz 1 Output 32-VFQFPN (5x5)
Lowest to $39.1695
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 64TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC OSC PCI EXPRESS 2OUT 10TDFN
Lowest to $7.2694
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP
Lowest to $101.8571
Renesas Electronics America
IC CLK GEN 1:1 16QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK DRIVER 1.8V LP 52-BGA / Memory, DDR2 IC 410MHz 1 Output 60-FBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8512 $71.5536
6+ $19.5703 $117.4218
8+ $18.9587 $151.6696
11+ $18.3471 $201.8181
15+ $17.7355 $266.0325
19+ $15.9008 $302.1152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess