EN
  • EN
  • DE

ADN2817ACPZ-RL7

Part No ADN2817ACPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description IC CLOCK/DATA RECOVERY 32-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Main Purpose SONET/SDH
Input CML
Output CML
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 2.7GHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-LFCSP-VQ (5x5)
Win Source Part Number 127389-ADN2817ACPZ-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADN2817ACPZ-RL7 CAD Model

Description

ADN2817ACPZ-RL7 - Continuous Rate Clock and Data Recovery IC by Analog Devices Inc.

The ADN2817ACPZ-RL7 is a high-performance Continuous Rate Clock and Data Recovery (CDR) integrated circuit from the renowned manufacturer Analog Devices Inc. This advanced IC is designed to provide a robust and flexible solution for data communication and telecommunication applications. It is capable of recovering clock and data signals from a noisy environment, ensuring data integrity and synchronization in systems that demand high-speed data transmission.

The ADN2817ACPZ-RL7 offers continuous data rate coverage from 10.709 Mbps to 11.3 Gbps, making it an ideal choice for a wide range of applications including SONET/SDH, 10 Gigabit Ethernet, Fibre Channel, and other high-speed data links. The device's versatility is further enhanced by its support for various fiber optic standards, ensuring compatibility with both existing and emerging network infrastructures.

One of the key features of this CDR IC is its automatic rate adaptation capability, which allows the device to lock onto incoming data rates without the need for an external reference clock or programming from a host controller. This simplifies the design and reduces system complexity, which is particularly beneficial in applications where space and power are at a premium.

The ADN2817ACPZ-RL7 is housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that measures just 5 mm x 5 mm, providing a space-saving solution for densely packed circuit boards. It operates over an industrial temperature range and includes an integrated voltage-controlled oscillator (VCO), which minimizes the number of external components required for implementation.

With its advanced features, such as loss of signal detection, programmable bandwidth control, and diagnostic capabilities, the ADN2817ACPZ-RL7 is a highly reliable and efficient component for high-speed data recovery and clock generation. Its robust performance ensures that it meets the stringent requirements of today's fast-paced, data-driven world, making it a top choice for system designers and engineers seeking to enhance their data communication solutions.

Overall, the ADN2817ACPZ-RL7 from Analog Devices Inc. represents a state-of-the-art solution for clock and data recovery in high-speed digital networks, providing performance, flexibility, and reliability for a multitude of applications.

You May Also Be Interested in

Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Renesas Electronics America
NETWORK TIMING
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 48VFQFPN
Need more? Email Us
Semtech Corporation
DUAL-CDR 25-28GB/S REPEATER
Lowest to $92.5374
Semtech Corporation
IC SETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Lowest to $40.3395
Renesas Electronics America
9DBL0452C 4 O/P 3.3V PCIE BUF Z
Lowest to $39.0000
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 64VQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.3002 $75.3002
2+ $61.7856 $123.5712
3+ $59.8544 $179.5632
4+ $57.9233 $231.6932
6+ $55.9932 $335.9592
7+ $50.2009 $351.4063
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess