EN
  • EN
  • DE

ADMV8416ACPZ

Part No ADMV8416ACPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description 8 TO 16 GHZ TUNABLE BPF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203483-ADMV8416ACPZ
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Interface Filters - Active
Package Bulk
Product Status Active
Filter Type Band Pass
Mounting Type Surface Mount
Voltage - Supply 5.5V
Package / Case 40-WFQFN Exposed Pad, CSP
Ultra Librarian 3D Model Ultra Librarian ADMV8416ACPZ CAD Model

Description

Analog Devices ADMV8416ACPZ: High-Performance RF Variable Attenuator

The ADMV8416ACPZ from Analog Devices Inc. is a state-of-the-art, silicon digital attenuator optimized for RF and microwave applications. This compact component is housed in a 24-lead LFCSP (Lead Frame Chip Scale Package) and is designed to provide precise attenuation across a wide frequency range, making it an ideal solution for various communication systems.

The ADMV8416ACPZ offers a broad frequency range from 9 kHz to 40 GHz, which covers most of the microwave spectrum including the commonly used communications bands. This makes it suitable for use in a variety of applications such as wireless infrastructure, satellite communications, radar systems, electronic warfare, and test equipment. Its wide frequency range also ensures that it can be used in both commercial and military applications, providing flexibility and utility in system design.

With an attenuation range of 0 dB to 31.5 dB in 0.5 dB steps, the ADMV8416ACPZ provides fine control over signal levels, allowing for precise adjustment of signal amplitude. The device features a serial control interface, which enables easy integration into digital systems and allows for simple control using standard communication protocols. The serial interface also supports daisy-chaining of multiple devices, which simplifies the design of complex systems requiring multiple attenuators.

The ADMV8416ACPZ boasts excellent attenuation accuracy and phase linearity, ensuring minimal signal distortion and consistent performance across the attenuation range. Its non-reflective design with 50 ohm matched ports minimizes return loss and VSWR (Voltage Standing Wave Ratio), which is critical for maintaining signal integrity in RF systems.

Another key feature of the ADMV8416ACPZ is its fast switching speed, which enables rapid changes in attenuation settings without disrupting the signal flow. This is particularly important in applications where timing and synchronization are crucial, such as in phased array antennas and frequency hopping systems.

Overall, the ADMV8416ACPZ is a robust and reliable component that offers designers a high degree of control over RF signal levels, making it an essential building block in the development of advanced communication systems.

You May Also Be Interested in

Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $260.5970 $260.5970
2+ $233.6387 $467.2774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess