EN
  • EN
  • DE

ADMP522ACEZ-RL7

Part No ADMP522ACEZ-RL7
Manufacturer Analog Devices Inc.
Catalog Microphones
Description MICROPHONE, 2 CH , LGA_CAV-5; IC Function: MEMS Microphone; Brief Features: -; Sup
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package LGA
Current Rating 800 µA
Depth 900 µm
Frequency 75 Hz
Lead Free Contains Lead
Length 4 mm
Max Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage -300 mV
Nominal Supply Current 800 µA
Number of Pins 5
Output Type Digital
REACH SVHC No SVHC
RoHS Compliant
Shape Square
Signal to Noise Ratio (SNR) 65 dB
Termination Solder
Width 3 mm
Win Source Part Number 1166240-ADMP522ACEZ-RL7
Categories Microphones
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADMP522ACEZ-RL7 CAD Model

Description

ADMP522ACEZ-RL7 Ultra-Low Noise Microphone with Bottom Port and Analog Output

The ADMP522ACEZ-RL7 is a high-performance, ultra-low noise, low power, analog output, bottom-ported omnidirectional MEMS microphone from Analog Devices Inc. This state-of-the-art microphone is designed for professional-grade audio recording in a wide range of applications, from consumer electronics to industrial and automotive systems. The device offers unparalleled sound quality with its high signal-to-noise ratio (SNR) and extended frequency response, making it an ideal choice for applications requiring clear and precise audio capture.

The microphone features a sensitivity of -38 dBV/Pa and an acoustic overload point of 120 dB SPL, providing a wide dynamic range for capturing both soft and loud sounds with clarity. Its ultra-low noise floor of 29 dBA SPL ensures that even the most subtle sounds are recorded without unwanted background noise. With a flat wideband frequency response from 100 Hz to 15 kHz, the ADMP522ACEZ-RL7 captures the full audible spectrum with accuracy, preserving the integrity of the original sound.

Engineered for ease of integration into a variety of designs, the microphone's compact package measures just 3.35 mm x 2.50 mm x 0.98 mm. It is reflow-solder-compatible with no sensitivity degradation, which simplifies the manufacturing process and ensures robust performance after assembly. The ADMP522ACEZ-RL7 also features a high PSR (Power Supply Rejection) of 70 dB, minimizing the impact of power supply noise on audio quality.

With a low current consumption of only 250 µA, the ADMP522ACEZ-RL7 is optimized for battery-powered devices, where power efficiency is critical. Its wide operating temperature range from -40°C to +85°C ensures reliable operation in diverse environmental conditions.

The ADMP522ACEZ-RL7 is supplied on tape and reel, making it suitable for high-volume production. Its quality and performance are backed by Analog Devices Inc., a leader in high-performance analog technology. Whether for smartphones, tablets, smart home devices, or high-end audio equipment, the ADMP522ACEZ-RL7 offers a perfect blend of audio performance, power efficiency, and ease of integration for the most demanding audio applications.

You May Also Be Interested in

PUI Audio, Inc.
MIC COND ANLG OMNI -45DB 0.236\
Need more? Email Us
Knowles
MIC BOOM ANALOG NC
Need more? Email Us
Analog Devices Inc.
Lowest to $10.2264
Analog Devices Inc.
Lowest to $0.3269
STMicroelectronics
MICROPHONE MEMS DIGITAL PDM OMNI / 100 Hz ~ 10 kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads
Lowest to $2.9105
Knowles
MIC COND ANALOG OMNI -53DB
Need more? Email Us
Knowles
MIC BOOM ANALOG NC
Need more? Email Us
Knowles
MICROPHONE
Need more? Email Us
Analog Devices Inc.
Lowest to $2.2800

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 479 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess