EN
  • EN
  • DE

FA7623M-TE1

Part No FA7623M-TE1
Manufacturer Fujitsu Electronics America, Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fujitsu Electronics America, Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823129-FA7623M-TE1
Ultra Librarian 3D Model Ultra Librarian FA7623M-TE1 CAD Model

Description

The FA7623M-TE1 is a power factor correction (PFC) controller IC manufactured by Fujitsu Electronics America, Inc. This IC is designed to improve the power factor of electronic devices, reducing harmonic distortion and increasing energy efficiency. It is commonly used in switched-mode power supplies (SMPS) and other power electronic applications.

Applications:

  • Power supplies for LCD TVs
  • Power supplies for LED lighting
  • AC-DC adapters
  • Server power supplies
  • Industrial power supplies

Features:

  • Power factor correction (PFC): Improves power factor to meet regulatory requirements.
  • Critical conduction mode (CRM) control: Provides high efficiency and low EMI.
  • Overvoltage protection (OVP): Protects the power supply from overvoltage conditions.
  • Overcurrent protection (OCP): Protects the power supply from overcurrent conditions.
  • Undervoltage lockout (UVLO): Prevents operation under low voltage conditions.

Benefits:

  • Improved energy efficiency: Reduces energy consumption and lowers electricity bills.
  • Reduced harmonic distortion: Minimizes interference with other electronic devices.
  • Enhanced power supply reliability: Provides protection against overvoltage, overcurrent, and undervoltage conditions.
  • Compliance with regulatory standards: Meets power factor requirements for various applications.
  • Smaller and lighter power supply designs: Allows for more compact and efficient power supply designs.

Technical Specifications:

The FA7623M-TE1 operates in critical conduction mode (CRM) to minimize switching losses and electromagnetic interference (EMI). It incorporates protection features such as overvoltage protection (OVP), overcurrent protection (OCP), and undervoltage lockout (UVLO) to ensure safe and reliable operation. The IC is typically supplied in a small outline package (SOP) for easy integration into power supply designs. For specific values and operating conditions, refer to the manufacturer's datasheet.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess