EN
  • EN
  • DE

ADMC401BSTZ

Part No ADMC401BSTZ
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 8CH 12BIT MOTCTRL 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 26MHz
Non-Volatile Memory ROM (6 kB)
On-Chip RAM 8kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 144-LQFP (20x20)
Win Source Part Number 039138-ADMC401BSTZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADMC401BSTZ CAD Model

Description

ADMC401BSTZ - Analog Devices Inc.

The ADMC401BSTZ is a high-performance, mixed-signal control processor from Analog Devices Inc., designed to meet the demanding needs of motion control applications. This integrated circuit is part of the company's renowned portfolio of products that combine analog and digital technology to advance the possibilities in various industries, including industrial, automotive, and consumer electronics.

At the heart of the ADMC401BSTZ is a powerful 40 MIPS DSP core, providing the computational speed and flexibility required for complex algorithms in motion control scenarios. This processor is optimized for real-time processing, which is essential for applications where precise timing and control are critical, such as robotics, CNC machines, and servo control systems.

Equipped with a range of integrated peripherals, the ADMC401BSTZ simplifies system design and reduces the need for additional components. These peripherals include a multi-channel 12-bit A/D converter, dual 12-bit D/A converters, and a PWM unit capable of generating high-resolution pulse width modulation signals. These features enable the processor to interface seamlessly with sensors, actuators, and other external devices commonly used in motion control systems.

The device is housed in a compact 100-lead LQFP (Low-profile Quad Flat Package) surface-mount package, designated by the 'STZ' suffix in the part number. This packaging is suitable for space-constrained applications and allows for efficient heat dissipation and reliable operation in varied environments.

For communication with other system components, the ADMC401BSTZ boasts a variety of interfaces including SPI, UART, and CAN bus. This ensures that the device can be integrated into a larger system with ease, allowing for data exchange and coordination with other microcontrollers, sensors, and networked devices.

Analog Devices Inc. provides comprehensive support for the ADMC401BSTZ with development tools, software libraries, and documentation, helping designers to reduce development time and bring their products to market faster. With its robust feature set and support ecosystem, the ADMC401BSTZ is an ideal choice for engineers looking to develop advanced motion control systems with high precision and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess