EN
  • EN
  • DE

POE300F-12L

Part No POE300F-12L
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 279590-POE300F-12L
Ultra Librarian 3D Model Ultra Librarian POE300F-12L CAD Model

Description

The POE300F-12L is a Power over Ethernet (PoE) injector designed to deliver both power and data to compatible devices over a single Ethernet cable. This eliminates the need for separate power cables, simplifying installation and reducing clutter. This PoE injector is commonly used to power IP cameras, VoIP phones, wireless access points, and other network devices that support PoE.

Applications

  • IP security camera systems
  • VoIP phone installations
  • Wireless access point deployments
  • Remote network device powering
  • Industrial automation systems

Features

  • IEEE 802.3af/at compliant
  • Supports Gigabit Ethernet speeds
  • Delivers up to 30W of power
  • Plug-and-play installation
  • Short circuit, overload, and over-voltage protection
  • LED indicators for power and PoE status
  • Compact design for easy placement

Benefits

  • Simplified Installation: Reduces cabling requirements by combining power and data transmission.
  • Cost Savings: Eliminates the need for electrical outlets at device locations.
  • Increased Flexibility: Allows for device placement in locations without readily available power sources.
  • Reliable Power Delivery: Provides a stable and consistent power supply to connected devices.
  • Enhanced Safety: Includes protection mechanisms to prevent damage from electrical faults.
  • Easy Management: LED indicators provide real-time status information for troubleshooting.

The POE300F-12L is engineered for reliable performance and ease of use. Its compliance with IEEE 802.3af/at standards ensures compatibility with a wide range of PoE-enabled devices. The Gigabit Ethernet support allows for high-speed data transmission, making it suitable for bandwidth-intensive applications. The injector incorporates comprehensive protection features, safeguarding both the injector and the connected devices from potential electrical hazards. The plug-and-play design simplifies the setup process, requiring minimal configuration. Its compact form factor allows for discreet placement in various environments, from office spaces to industrial settings.

Technical Specifications:

  • PoE Standard: IEEE 802.3af/at
  • Input Voltage: 100-240V AC
  • Output Voltage: 12V DC
  • Output Power: Up to 30W
  • Ethernet Speed: 10/100/1000 Mbps
  • Operating Temperature: 0°C to 40°C
  • Dimensions: (Varies depending on manufacturer, but typically compact)

You May Also Be Interested in

Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7909 $62.2817
30+ $3.9305 $117.9150
46+ $3.8080 $175.1680
63+ $3.6856 $232.1928
82+ $3.5620 $292.0840
109+ $3.1936 $348.1024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess