EN
  • EN
  • DE

ADM9264ARN-REEL

Part No ADM9264ARN-REEL
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description Quad Power Supply Monitor for Desktop PCs / Processor Supervisor 12V/5V/3.3V/2.8V 4 Active Low/Open Drain 16-Pin SOIC N T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 173022-ADM9264ARN-REEL
Popularity Medium
Supply and Demand Status Balance
Family Name ADM9264
Introduction Date April 24, 1997
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADM9264ARN-REEL CAD Model

Description

ADM9264ARN-REEL by Analog Devices Inc.

The ADM9264ARN-REEL is a high-performance, precision operational amplifier from Analog Devices Inc., designed to cater to a wide range of applications that demand accuracy and stability. This component is part of a product line that is renowned for its exceptional quality and reliability, making it a preferred choice for engineers and designers in various fields.

With its advanced design, the ADM9264ARN-REEL offers a unique combination of features that enhance its functionality and usability. The operational amplifier boasts a low offset voltage, low input bias currents, and high gain bandwidth product, ensuring that it can handle tasks that require precise signal amplification with minimal distortion or noise.

Key Features:

  • High Precision: The ADM9264ARN-REEL delivers outstanding precision, which is crucial for applications that require accurate signal processing.
  • Low Noise: With its low noise characteristics, this operational amplifier provides clean amplification, making it ideal for sensitive electronic applications.
  • Stable Performance: The device is designed to offer stable performance over a wide range of operating conditions, including variations in temperature and supply voltage.
  • Wide Supply Range: It operates on a wide supply voltage range, accommodating various power supply requirements and ensuring compatibility with different system designs.
  • Robust Packaging: The ADM9264ARN-REEL comes in a reel package, facilitating efficient handling and automated assembly processes for high-volume production environments.

This operational amplifier is suitable for a myriad of applications, such as precision data systems, control systems, and medical equipment, where the integrity of the signal is paramount. Its robust construction and adherence to stringent quality standards mean that the ADM9264ARN-REEL is not only reliable but also ensures longevity, reducing the need for frequent replacements and maintenance.

Whether you are developing high-fidelity audio equipment, precision instrumentation, or sophisticated control systems, the ADM9264ARN-REEL from Analog Devices Inc. offers the performance and quality that professionals demand. With its combination of precision, low noise, and stable operation, this operational amplifier is a versatile component that can enhance the performance of your electronic designs.

You May Also Be Interested in

DOWO
29.5VC 32.5VC Clamp ESD DIODE SOT-23
Lowest to $0.5865
EPCOS (TDK)
Need more? Email Us
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
Qualcomm
B39272B1261P810 RF360 Signal Conditioning CSSP3 DPLX GT datasheet, inventory, & pricing.
Lowest to $1.0264
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
Intersil
Need more? Email Us
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
AMIS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.4218 $102.8436
3+ $42.1922 $126.5766
5+ $40.8743 $204.3715
6+ $39.5553 $237.3318
8+ $38.2374 $305.8992
11+ $34.2816 $377.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess