EN
  • EN
  • DE

ADM8616

Part No ADM8616
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Low-Voltage Manual Reset & Watchdog Supervisory Circuits in 4-Lead SC70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1141019-ADM8616
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM8616 CAD Model

Description

Analog Devices ADM8616 Supervisory Circuit

The ADM8616 from Analog Devices Inc. is a highly reliable supervisory circuit designed to monitor power supplies in microprocessor systems. It provides a precise way to manage power supply levels and ensure that the system remains within operational parameters. The device is an essential component for applications requiring a high degree of stability and accuracy in power management.

This supervisory circuit is engineered to maintain system integrity by monitoring the power supply voltage levels. When the voltage drops below a predetermined threshold, the ADM8616 generates a reset signal. This reset signal ensures that the microprocessor and other critical components are reset, thus preventing any malfunction or data corruption that could occur due to an unexpected power dip or outage.

The ADM8616 is characterized by its low power consumption and small form factor, making it an ideal choice for portable and space-constrained applications. It comes in a compact package that is easy to integrate into a variety of system designs. This device is commonly used in embedded systems, computers, controllers, and other electronic products that require robust power supply monitoring.

Key features of the ADM8616 include:

  • High accuracy voltage monitoring
  • Low power consumption for energy-efficient designs
  • Manual reset input for additional system control
  • Reset timeout period to ensure proper system recovery
  • Wide operating temperature range to suit various environments
  • Compact packaging suitable for high-density circuit boards

With its precision and reliability, the ADM8616 is a trusted solution for preventing system failures due to power supply issues. Analog Devices Inc. has a reputation for producing high-quality components that emphasize performance and durability, and the ADM8616 is no exception. It is an essential component for designers looking to enhance the reliability and longevity of their electronic systems.

For detailed technical specifications, application notes, and support resources, customers can visit the Analog Devices Inc. website or contact their support team for assistance.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess