EN
  • EN
  • DE

ADM7172ACPZ

Part No ADM7172ACPZ
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816734-ADM7172ACPZ
Ultra Librarian 3D Model Ultra Librarian ADM7172ACPZ CAD Model

Description

Analog Devices Inc. ADM7172ACPZ - High Performance, CMOS Linear Regulator

The ADM7172ACPZ is a state-of-the-art linear voltage regulator from Analog Devices Inc., designed to deliver high accuracy, low noise, and high power supply rejection ratio (PSRR) for a wide range of applications. Encased in a compact LFCSP (Lead Frame Chip Scale Package), this component is an ideal choice for space-constrained designs that require a stable and reliable power supply.

Key Features

  • Output Voltage Range: The ADM7172 is capable of providing an adjustable output voltage ranging from 1.2V to 5.5V, making it versatile for various digital and analog circuits.
  • High Output Current: It delivers up to 2A of output current, ensuring sufficient power for demanding applications.
  • Low Dropout Voltage: With a low dropout voltage, this regulator maintains its output regulation with minimal input-to-output voltage difference, enhancing efficiency in operation.
  • Excellent PSRR: The ADM7172 boasts a high PSRR of 70 dB at 10 kHz, which means it can effectively filter out supply noise, providing a clean output voltage.
  • Low Noise Output: It features a low output noise of only 9 µVrms over a 10 Hz to 100 kHz bandwidth, making it suitable for sensitive RF or audio applications.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the regulator from damage due to excessive heat.
  • Overcurrent Protection: Built-in overcurrent protection ensures that the ADM7172 shuts down safely in the event of an output overload.
  • Package: The compact 10-lead LFCSP package allows for a small footprint on PCBs, providing a space-saving solution without compromising performance.

Applications

The ADM7172ACPZ is suitable for a multitude of applications that require high-performance voltage regulation, including precision instrumentation, high-end audio equipment, medical devices, and communication infrastructure. Its ability to maintain a stable voltage in the presence of supply fluctuations makes it particularly well-suited for powering sensitive analog and digital ICs, such as ADCs, DACs, and microprocessors.

With its combination of features, the ADM7172ACPZ from Analog Devices Inc. represents a robust power management solution for designers looking to enhance the performance and reliability of their systems.

You May Also Be Interested in

Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8910 $50.5830
28+ $3.6448 $102.0544
43+ $3.5217 $151.4331
62+ $3.2754 $203.0748
80+ $3.1523 $252.1840
100+ $3.0291 $302.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,390 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess