EN
  • EN
  • DE

ADM7151ACPZ-02-R7

Part No ADM7151ACPZ-02-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.8A 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 1.5V
Output Voltage MAX 4V
Voltage Dropout (Maximum) 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 7mA ~ 12mA
PSRR 94dB ~ 50dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-WFDFN Exposed Pad, CSP
Manufacturer Package 8-LFCSP-WD (3x3)
Manufacturer Homepage www.analog.com
Win Source Part Number 709371-ADM7151ACPZ-02-R7
Popularity Medium
Supply and Demand Status Balance
Family Name ADM7151
Introduction Date September 12, 2013
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADM7151ACPZ-02-R7 CAD Model

Description

Product Overview: ADM7151ACPZ-02-R7

The ADM7151ACPZ-02-R7 is a high-performance, low-dropout linear regulator designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This regulator offers exceptional accuracy and low noise performance, making it ideal for sensitive RF and analog circuitry that requires a stable and clean power supply.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.0V, which is suitable for a variety of low-voltage applications.
  • High Output Current: It is capable of delivering up to 800mA of output current, catering to the needs of high-power consuming devices.
  • Low Dropout Voltage: The ADM7151ACPZ-02-R7 has an ultra-low dropout, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Low Noise Performance: With a low output noise of only 1.0 µV RMS, it is perfect for applications that require a low-noise power supply, such as precision instrumentation and high-end audio equipment.
  • High Power Supply Rejection Ratio (PSRR): Its excellent PSRR minimizes the effects of supply voltage variations on the output voltage, providing a more stable output.
  • Thermal Protection: The device includes thermal shutdown and overcurrent protection features to safeguard against overheating and excessive current draw.

Applications

The ADM7151ACPZ-02-R7 is versatile and can be used in various applications, including:

  • Precision analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • High-end audio equipment
  • RF applications
  • Medical and healthcare equipment
  • Telecommunications infrastructure

Package and Reliability

This regulator is packaged in a compact, 8-lead LFCSP (Lead Frame Chip Scale Package) that is both space-efficient and offers excellent thermal performance. The ADM7151ACPZ-02-R7 is designed for long-term reliability and stable operation in diverse conditions, making it a trusted choice for critical applications.

With its precision performance and robust design, the ADM7151ACPZ-02-R7 from Analog Devices Inc. is an excellent choice for designers looking for a reliable power management solution.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3431 $61.7155
10+ $10.1276 $101.2760
16+ $9.8112 $156.9792
22+ $9.4947 $208.8834
28+ $9.1782 $256.9896
37+ $8.2287 $304.4619
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess