EN
  • EN
  • DE

ADM706ARZ

Part No ADM706ARZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Processor Supervisor 4.4V 1 Active Low/Push-Pull 8-Pin SOIC N Tube / IC SUPERVISOR MPU 4.40V WD 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 160 ms Minimum
Voltage - Threshold 4.4V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 077619-ADM706ARZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ADM706
Introduction Date November 22, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADM706ARZ CAD Model

Description

Product Overview: ADM706ARZ by Analog Devices Inc.

The ADM706ARZ is a high-performance supervisory circuit designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This compact and efficient component is engineered to monitor power supply voltages in microprocessor systems, helping to ensure reliable operation and system stability.

Encased in a sleek SOIC package, the ADM706ARZ is an essential component for applications where precise voltage monitoring is crucial. It is commonly used in a variety of electronic devices, including computers, embedded systems, and other digital systems that require a watchdog timer for system reset or power-fail warning.

Key Features:

  • Voltage Monitoring: This supervisory circuit is capable of monitoring 3.3 V power supplies, providing a precise threshold to detect under-voltage conditions. This feature ensures that the system is protected from brown-out conditions and operates within safe voltage levels.
  • Reset Output: The ADM706ARZ offers a reset output that remains asserted for a minimum of 140 ms after Vcc has risen above the reset threshold. This reset signal ensures that the microprocessor restarts cleanly during power-up, power-down, or brown-out conditions.
  • Watchdog Timer: The integrated watchdog timer improves system reliability by resetting the microprocessor if the software fails to strobe within a preset timeout period. This helps to prevent system hangs and ensures that the system can recover from software glitches.
  • Low Power Consumption: Designed with power efficiency in mind, the ADM706ARZ consumes minimal power, making it suitable for battery-operated and portable devices where power conservation is critical.
  • High Accuracy: Analog Devices Inc. is known for its precision engineering, and the ADM706ARZ is no exception. It offers high accuracy in voltage monitoring, ensuring that the system is always within the safe operating range.

The ADM706ARZ is a testament to Analog Devices Inc.'s commitment to quality and performance. With its robust feature set and reliable operation, this supervisory circuit is an ideal choice for designers and engineers looking to enhance the safety and stability of their microprocessor-based systems.

Applications:

Due to its versatility and reliability, the ADM706ARZ is well-suited for a wide range of applications, including:

  • Portable Devices
  • Embedded Control Systems
  • Intelligent Instruments
  • Automotive Systems
  • Data Communication Systems

In summary, the ADM706ARZ from Analog Devices Inc. offers a comprehensive solution for system voltage supervision and is a crucial component for maintaining the integrity of various electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5896 $50.1160
185+ $0.5523 $102.1755
285+ $0.5336 $152.0760
405+ $0.4963 $201.0015
525+ $0.4777 $250.7925
655+ $0.4590 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,470 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess