EN
  • EN
  • DE

NT5AD256M16D4-HR

Part No NT5AD256M16D4-HR
Manufacturer NANYA
Catalog DDR
Description DDR4-2666 256Mx16 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940422-NT5AD256M16D4-HR
Series *
Ultra Librarian 3D Model Ultra Librarian NT5AD256M16D4-HR CAD Model

Description

The NT5AD256M16D4-HR is a DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random-Access Memory) module manufactured by NANYA. DDR4 SDRAM represents a significant advancement in memory technology, offering higher bandwidth, lower voltage operation, and increased density compared to previous generations. This particular module has a capacity of 4GB, organized as 256M x 16.

Applications:

  • High-Performance Desktops: Crucial for providing the necessary memory bandwidth and capacity for demanding applications and games.
  • Gaming Laptops: Enables smooth and responsive gameplay by providing high-speed data access for graphics processing and game assets.
  • Small Form Factor PCs: Ideal for compact systems where space is limited but performance is still a priority.
  • Industrial PCs: Reliable memory for industrial applications requiring stability and performance in harsh environments.

Features:

  • High Bandwidth: Delivers faster data transfer rates compared to DDR3, improving system responsiveness.
  • Low Voltage: Operates at a reduced voltage, lowering power consumption and extending battery life in mobile devices.
  • On-Die Termination (ODT): Enhances signal integrity by reducing signal reflections, ensuring reliable data transmission.
  • Error Correction Code (ECC) Support (Potential): Some versions may incorporate ECC to detect and correct data errors, improving system stability.
  • Lead-Free Design: Compliant with environmental regulations, ensuring a reduced environmental impact.

Benefits:

  • Improved Speed and Responsiveness: Higher memory bandwidth translates to faster application loading and smoother multitasking.
  • Enhanced Energy Efficiency: Lower voltage operation leads to reduced power consumption and extended battery runtime.
  • Increased System Stability: ODT and ECC (if included) contribute to a more stable and reliable computing environment.
  • Optimized for Modern Applications: Designed to meet the memory demands of today's software and gaming experiences.

The NT5AD256M16D4-HR DDR4 SDRAM module is a versatile and efficient memory solution designed to enhance the performance and stability of a variety of computing systems. Its high bandwidth, low power consumption, and advanced features make it an excellent choice for demanding applications in desktops, laptops, industrial PCs, and other computing devices.

You May Also Be Interested in

Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6623 $66.6492
8+ $13.6716 $109.3728
12+ $13.2444 $158.9328
16+ $12.8171 $205.0736
21+ $12.3899 $260.1879
28+ $11.1082 $311.0296
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,940 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess